Isolation IC Automotive, Inverters, Power Supplies, UPS 8-DIP Gull Wing
IC ISOLATION 8DIP GULL WING Product overview: SI8920AC-IPR from Skyworks Solutions, Inc. is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SI8920AC-IPR can be used for catalog matching and distributor lookup.
Win Source Part Number: 966769-SI8920AC-IPR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Isolation
Package: Tape & Reel (TR)
Applications: Automotive, Inverters, Power Supplies, UPS
Standard Package: 500
Mounting: SMD (SMT)
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-DIP Gull Wing
Alternative Parts (Cross-Reference): LMH2180TM;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8920
Isolation Amplifier, 1 Func, 0.95MHz Band Width, PDIP8
IC ISOLATION 8DIP GULL WING
Isolation IC Automotive, Inverters, Power Supplies, UPS 8-DIP Gull Wing
IC ISOLATION 8DIP GULL WING
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | SI8920AC-IPR-ND | 771-SI8920AC-IPR | 966769-SI8920AC-IPR | SI8920AC-IPR | SI8920AC-IPR | SI8920AC-IPR | SI8920AC-IPR |
| Product Name | Special Purpose Amplifiers | Special Purpose Amplifier Ic | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | |
| Package Type | 8-SMD, Gull Wing | Tape & Reel (TR) | 8-SMD, Gull Wing | DIP; PDIP; PDIP8 | 8-SMD, Gull Wing | 8-SMD, Gull Wing |