Buffer, AUP/ULP/V Series, 1-Func, 1-Input, CMOS, PDSO6
Manufacturer: Texas Instruments
Win Source Part Number: 1099542-SN74AUP1G07D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 4mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (1.45x1)
Supply Voltage - Operating: 0.8 V to 3.6 V
Alternative Parts (Cross-Reference): SN74AUP1G07DRLR; SN74AUP1G07DCKTG4; SN74AUP1G07YEPR;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 6-SON (1.45x1)
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 6-SON (1.45x1)
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 6-SON (1.45x1)
| Rochester Electronics | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | SN74AUP1G07DRYR | 1099542-SN74AUP1G07DRYR | 296-27340-2-ND |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G07DRYR | Buffers, Drivers, Receivers, Transceivers | |
| Standards | RoHS | ||
| Package Type | USON6 | 6-SON (1.45x1) | 6-UFDFN |
| Life Cycle Stage | Active |