Rochester Electronics Logic - Logic - Gates and Inverters - SN7404NSR SN7404NSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896373-SN7404NSR Series: 7400 Operating Temperature Range: 0°C ~ 70°C Features: Inverter IC 6 Channel - 14-SO Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896373-SN7404NSR Series: 7400 Operating Temperature Range: 0°C ~ 70°C Features: Inverter IC 6 Channel - 14-SO Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN7404NSR - 896373-SN7404NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN7404NSR
896373-SN7404NSR
Logic - Logic - Gates and Inverters - SN7404NSR 896373-SN7404NSR
Manufacturer: Texas Instruments Win Source Part Number: 896373-SN7404NSR Series: 7400 Operating Temperature Range: 0°C ~ 70°C Features: Inverter IC 6 Channel - 14-SO Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896373-SN7404NSR
Series: 7400
Operating Temperature Range: 0°C ~ 70°C
Features: Inverter IC 6 Channel - 14-SO
Package: Bulk
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 896373-SN7404NSR
Product Name Logic - Logic - Gates and Inverters - SN7404NSR
Package Type 14-SO
Unlock Full Specs
to access all available technical data

Similar Products

Transimpedance Amplifiers - 1914941P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type TDFN
View Details
18W 6GHz QFN Rf Amplifier - 860-QPA0106 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tray
View Details
Precision Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1726PAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3583JM - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details