Wide Band Low Power Amplifier
RF Amp, 3.3GHz, 5.5V, 27dB Gain, 4.7dB NF, 1-Ch, SMD Product overview: SMA3103-TL-E from onsemi is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3GHz, 5.5V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 3.3GHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-SMA3103-TL-E can be used for catalog matching and distributor lookup.
RF Amp Chip Single GP 3.3GHz 5.5V 6-Pin MCPH T/R
RF Amplifier IC General Purpose 0Hz ~ 2.2GHz 6-MCPH
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | SMA3103-TL-E | 860-SMA3103-TL-E | 598-SMA3103-TL-E | SMA3103-TL-E |
| Product Name | SMD 3.3GHz 5.5V Rf Amplifier | RF Amp Chip Single GP 3.3GHz 5.5V 6-Pin MCPH T/R | RF Amplifiers | |
| Standards | RoHS | RoHS | ||
| Package Type | MCPH | Tape and Reel | 6-SMD, Flat Leads | 6-SMD, Flat Leads |
| Life Cycle Stage | Active |