Manufacturer: Texas Instruments
Win Source Part Number: 934581-SN74BCT2244DW
Series: 74BCT
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Package: Bulk
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
HTSUS: 8542.39.0001
Other Part Number: 2156-SN74BCT2244DWR,
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 934581-SN74BCT2244DWR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT2244DWR |
| Operating Temperature | 0 to 70 C (32 to 158 F) |