Buffer, LV/LV-A/LVX/H Series, 6-Func, 1-Input, CMOS, PDSO14
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-SOIC
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-SOIC
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 030213-SN74LV07ADR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 16mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC BUF NON-INVERT 5.5V 14SOIC
IC BUF NON-INVERT 5.5V 14SOIC
| Rochester Electronics | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | SN74LV07ADR | 296-3764-2-ND | 030213-SN74LV07ADR | SN74LV07ADR | SN74LV07ADR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV07ADR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Standards | RoHS |