Buffer, ALS Series, 6-Func, 1-Input, TTL, PDIP14
Buffer, Non-Inverting 6 Element 1 Bit per Element 3-State Output 14-PDIP
IC BUF NON-INVERT 5.5V 14DIP
Buffer 6-CH Non-Inverting Bipolar 14-Pin PDIP Tube
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Buffer Amplifiers |
| Product Number | SN74ALS1034N | 296-33703-5-ND | SN74ALS1034N | 815-SN74ALS1034N |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffer 6-CH Non-Inverting Bipolar 14-Pin PDIP Tube | |
| Standards | RoHS | |||
| Package Type | DIP; PDIP; PDIP14 | DIP; "14-DIP (0.300"", 7.62mm)" | 14-PDIP | DIP; 14-DIP (0.300, 7.62mm) |
| Life Cycle Stage | Active | |||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts |