Rochester Electronics Logic - Logic - Gates and Inverters - SN54ALS05AJ SN54ALS05AJ

Description
Manufacturer: Texas Instruments Win Source Part Number: 934450-SN54ALS05AJ Series: 54ALS Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel Open Collector 14-CDIP Package: Bulk Package: 14-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934450-SN54ALS05AJ Series: 54ALS Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel Open Collector 14-CDIP Package: Bulk Package: 14-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN54ALS05AJ - 934450-SN54ALS05AJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN54ALS05AJ
934450-SN54ALS05AJ
Logic - Logic - Gates and Inverters - SN54ALS05AJ 934450-SN54ALS05AJ
Manufacturer: Texas Instruments Win Source Part Number: 934450-SN54ALS05AJ Series: 54ALS Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel Open Collector 14-CDIP Package: Bulk Package: 14-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 934450-SN54ALS05AJ
Series: 54ALS
Operating Temperature Range: -55°C ~ 125°C
Features: Inverter IC 6 Channel Open Collector 14-CDIP
Package: Bulk
Package: 14-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 14-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 934450-SN54ALS05AJ
Product Name Logic - Logic - Gates and Inverters - SN54ALS05AJ
Package Type DIP; CDIP; 14-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

PWM - 2467431P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type SOT; SOT-26
View Details
11 GHz Rf Amplifier - 860-CMD309P4 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
Dual Precision CMOS Voltage Comparator with Push Pull Driver - ALD2332ASAL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type SOIC; SOIC8
View Details
3 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3650MG - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; Isolaltion Amplifiers; Isolation
View Details