Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74ALS1035NSR

Description
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SO
Request a Quote Datasheet
Description
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - SN74ALS1035NSR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
SN74ALS1035NSR-ND
Buffers, Drivers, Receivers, Transceivers SN74ALS1035NSR-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SO

Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SO

Buy Now Datasheet
 - SN74ALS1035NSR - Rochester Electronics
Newburyport, MA, United States
Buffer, ALS Series, 6-Func, 1-Input, TTL, PDSO14

Buffer, ALS Series, 6-Func, 1-Input, TTL, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259909-SN74ALS1035NSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259909-SN74ALS1035NSR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259909-SN74ALS1035NSR
Win Source Part Number: 1259909-SN74ALS1035N SR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Collector Current - Output High, Low: -, 24mA Number of Elements: 6 Number of Bits per Element: 1 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ALS1035NSR ,2156-SN74ALS1035NSR -TITR Base Product Number: SN74ALS1 Product Status: Obsolete

Win Source Part Number: 1259909-SN74ALS1035NSR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ALS
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Collector
Current - Output High, Low: -, 24mA
Number of Elements: 6
Number of Bits per Element: 1
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74ALS1035NSR,2156-SN74ALS1035NSR-TITR
Base Product Number: SN74ALS1
Product Status: Obsolete

Buy Now Datasheet
Buffers & Line Drivers Hex Noninverting Buffer - 815-SN74ALS1035NSR - Utmel Electronic Limited
Hong Kong, China
Buffers & Line Drivers Hex Noninverting Buffer
815-SN74ALS1035NSR
Buffers & Line Drivers Hex Noninverting Buffer 815-SN74ALS1035NSR
Buffers & Line Drivers Hex Noninverting Buffer

Buffers & Line Drivers Hex Noninverting Buffer

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74ALS1035NSR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS1035NSR
IC BUFFER NON-INVERT 5.5V 14SOP

IC BUFFER NON-INVERT 5.5V 14SOP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Operational Amplifiers Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number SN74ALS1035NSR-ND SN74ALS1035NSR 1259909-SN74ALS1035NSR 815-SN74ALS1035NSR SN74ALS1035NSR
Product Name Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers & Line Drivers Hex Noninverting Buffer Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts 5 volts
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; "14-SOIC (0.209"", 5.30mm Width)" SOP; SOP14 14-SOIC (0.209", 5.30mm Width) SOIC; 14-SOIC (0.209, 5.30mm Width) 14-SO
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD2722ESBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 2 milliamps
Slew Rate 2.8 V/µs
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC339DBG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
 - CA3130T - Rochester Electronics
Specs
Package Type CAN8 TO5
Life Cycle Stage Rochester Active
View Details
4 suppliers