Manufacturer: Texas Instruments
Win Source Part Number: 029827-SN74ALVC244DG
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TVSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
SN74ALVC244 Octal Buffer/Driver With 3-State OUtputs
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TVSOP
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TVSOP
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TVSOP
IC BUF NON-INVERT 3.6V 20TVSOP
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Operational Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 029827-SN74ALVC244DGVR | SN74ALVC244DGVR | 296-12862-1-ND | SN74ALVC244DGVR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVC244DGVR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts |