Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74AUP1G17DSFR

Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 6-SON (1x1)
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 6-SON (1x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-SN74AUP1G17DSFRDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74AUP1G17DSFRDKR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74AUP1G17DSFRDKR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 6-SON (1x1)

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 6-SON (1x1)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74AUP1G17DSFRTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74AUP1G17DSFRTR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74AUP1G17DSFRTR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 6-SON (1x1)

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 6-SON (1x1)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74AUP1G17DSFRCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74AUP1G17DSFRCT-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74AUP1G17DSFRCT-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 6-SON (1x1)

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 6-SON (1x1)

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G17DSFR - 1099567-SN74AUP1G17DSFR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G17DSFR
1099567-SN74AUP1G17DSFR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G17DSFR 1099567-SN74AUP1G17DSFR
Manufacturer: Texas Instruments Win Source Part Number: 1099567-SN74AUP1G17D SFR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 1 Input Type: Schmitt Trigger Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (1x1) Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099567-SN74AUP1G17DSFR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (1x1)
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74AUP1G17DSFR - Rochester Electronics
Newburyport, MA, United States
Buffer, AUP/ULP/V Series, 1-Func, 1-Input, CMOS, PDSO6

Buffer, AUP/ULP/V Series, 1-Func, 1-Input, CMOS, PDSO6

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74AUP1G17DSFR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AUP1G17DSFR
IC BUFFER NON-INVERT 3.6V 6SON

IC BUFFER NON-INVERT 3.6V 6SON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 296-SN74AUP1G17DSFRDKR-ND 1099567-SN74AUP1G17DSFR SN74AUP1G17DSFR SN74AUP1G17DSFR
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G17DSFR Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 0.8000 to 3.6 volts 0.8000 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 6-XFDFN 6-SON (1x1) X2SON6 6-SON (1x1)
Unlock Full Specs
to access all available technical data