Rochester Electronics Linear - Linear - Amplifiers - Special Purpose - SMP04EQ SMP04EQ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 934395-SMP04EQ Features: Sample and Hold IC Data Acquisition 16-CERDIP Package: 16-CDIP (0.300", 7.62mm) Package: Bulk Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CERDIP Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 934395-SMP04EQ Features: Sample and Hold IC Data Acquisition 16-CERDIP Package: 16-CDIP (0.300", 7.62mm) Package: Bulk Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CERDIP Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Special Purpose - SMP04EQ - 934395-SMP04EQ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - SMP04EQ
934395-SMP04EQ
Linear - Linear - Amplifiers - Special Purpose - SMP04EQ 934395-SMP04EQ
Manufacturer: Analog Devices Inc. Win Source Part Number: 934395-SMP04EQ Features: Sample and Hold IC Data Acquisition 16-CERDIP Package: 16-CDIP (0.300", 7.62mm) Package: Bulk Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CERDIP Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 934395-SMP04EQ
Features: Sample and Hold IC Data Acquisition 16-CERDIP
Package: 16-CDIP (0.300", 7.62mm)
Package: Bulk
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 16-CERDIP
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Linear - Amplifiers - Special Purpose - SMP04EQ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
SMP04EQ
Linear - Amplifiers - Special Purpose SMP04EQ
IC OPAMP SAMPL/HOLD 4CIRC 16CDIP

IC OPAMP SAMPL/HOLD 4CIRC 16CDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number 934395-SMP04EQ SMP04EQ
Product Name Linear - Linear - Amplifiers - Special Purpose - SMP04EQ Linear - Amplifiers - Special Purpose
Package Type DIP; 16-CERDIP
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449826P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP-8
Number of Pins 8
View Details
Instrumentation, Op Amps, Buffer Amps - 1014-1222-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.8000 milliamps
Slew Rate 2.1 V/µs
View Details
5 suppliers
TLV2442M Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751101Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 2 millivolts
Quiescent Current (IQ) 1100 microamps
View Details