Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV07ADGVR SN74LV07ADGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 065577-SN74LV07ADGVR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 16mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 14-TVSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 065577-SN74LV07ADGVR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 16mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 14-TVSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV07ADGVR - 065577-SN74LV07ADGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV07ADGVR
065577-SN74LV07ADGVR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV07ADGVR 065577-SN74LV07ADGVR
Manufacturer: Texas Instruments Win Source Part Number: 065577-SN74LV07ADGVR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 16mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 14-TVSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065577-SN74LV07ADGVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 16mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-TVSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-3766-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-3766-2-ND
Buffers, Drivers, Receivers, Transceivers 296-3766-2-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-TVSOP

Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-TVSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-3766-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-3766-1-ND
Buffers, Drivers, Receivers, Transceivers 296-3766-1-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-TVSOP

Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-TVSOP

Buy Now Datasheet
 - SN74LV07ADGVR - Rochester Electronics
Newburyport, MA, United States
Buffer, LV/LV-A/LVX/H Series, 6-Func, 1-Input, CMOS, PDSO14

Buffer, LV/LV-A/LVX/H Series, 6-Func, 1-Input, CMOS, PDSO14

Supplier's Site Datasheet
IC BUFF/DVR HEX NON-INV 14TVSOP - 815-SN74LV07ADGVR - Utmel Electronic Limited
Hong Kong, China
IC BUFF/DVR HEX NON-INV 14TVSOP
815-SN74LV07ADGVR
IC BUFF/DVR HEX NON-INV 14TVSOP 815-SN74LV07ADGVR
IC BUFF/DVR HEX NON-INV 14TVSOP

IC BUFF/DVR HEX NON-INV 14TVSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Utmel Electronic Limited
Product Category Buffer Amplifiers Buffer Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 065577-SN74LV07ADGVR 296-3766-2-ND SN74LV07ADGVR 815-SN74LV07ADGVR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV07ADGVR Buffers, Drivers, Receivers, Transceivers IC BUFF/DVR HEX NON-INV 14TVSOP
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOP; 14-TVSOP "14-TFSOP (0.173"", 4.40mm Width)" SOP; TVSOP14 SOP; 14-TFSOP (0.173, 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701BSBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9086804MXC - Lingto Electronic Limited
Specs
Source Current (IS) 31 milliamps
Bandwidth 160 MHz
View Details
TLV2462AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051206QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 575 microamps
View Details