Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Win Source Part Number: 1044426-SN74ALVCH162
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ALVCH
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 4
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): SN74ALVC16244ADL; SN74ALVC16244ADLR; 74ALVCH16244DLG4; 74LVC16244ADL,112; 74LVCH16244ADL,118; 74LVC16244ADL,118;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-5188-5-NDR,TEXTI
Base Product Number: 74ALVCH16244
SN74ALVCH16244 16-Bit Buffer/Driver With 3-State Outputs
IC BUFF/DVR TRI-ST 16BIT 48SSOP
IC BUF NON-INVERT 3.6V 48SSOP
| DigiKey | Win Source Electronics | Rochester Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 296-5188-5-ND | 1044426-SN74ALVCH16244DL | SN74ALVCH16244DL | 815-SN74ALVCH16244DL | SN74ALVCH16244DL |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | IC BUFF/DVR TRI-ST 16BIT 48SSOP | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | "48-BSSOP (0.295"", 7.50mm Width)" | 48-BSSOP (0.295", 7.50mm Width) | SSOP; SOP; SSOP48 | SSOP; SOP; 48-BSSOP (0.295, 7.50mm Width) | 48-SSOP |