Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS35AD

Description
Buffer, ALS Series, 6-Func, 1-Input, TTL, PDSO14
Request a Quote Datasheet
Description
Buffer, ALS Series, 6-Func, 1-Input, TTL, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74ALS35AD - Rochester Electronics
Newburyport, MA, United States
Buffer, ALS Series, 6-Func, 1-Input, TTL, PDSO14

Buffer, ALS Series, 6-Func, 1-Input, TTL, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259878-SN74ALS35AD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259878-SN74ALS35AD
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259878-SN74ALS35AD
Win Source Part Number: 1259878-SN74ALS35AD Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALS Package: Tube Standard Package: 50 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Collector Current - Output High, Low: -, 8mA Number of Elements: 6 Number of Bits per Element: 1 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ALS35AD,SN 74ALS35AD,SN74ALS35A DE4,2156-SN74ALS35AD ,SN74ALS35ADG4,SN74A LS35ADG4,296-33738-5 ,SN74ALS35ADE4 Base Product Number: 74ALS35

Win Source Part Number: 1259878-SN74ALS35AD
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ALS
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Collector
Current - Output High, Low: -, 8mA
Number of Elements: 6
Number of Bits per Element: 1
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74ALS35AD,SN74ALS35AD,SN74ALS35ADE4,2156-SN74ALS35AD,SN74ALS35ADG4,SN74ALS35ADG4,296-33738-5,SN74ALS35ADE4
Base Product Number: 74ALS35

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-33738-5-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-33738-5-ND
Buffers, Drivers, Receivers, Transceivers 296-33738-5-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SOIC

Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SOIC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74ALS35AD
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS35AD
IC BUF NON-INVERT 5.5V 14SOIC

IC BUF NON-INVERT 5.5V 14SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number SN74ALS35AD 1259878-SN74ALS35AD 296-33738-5-ND SN74ALS35AD
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Precision Low Power CMOS Operational Amplifier - ALD1732APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.25 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDCLVD1216RGZT - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
2 suppliers