Video Amp, 2 Voltage Feedback 8-HVSSOP
Video Amplifier, 1 Channel(s), 2 Func, PDSO8
IC AMP VOLTAGE FEEDBACK 8MSOP
Video Amp 2 Voltage Feedback 8-HVSSOP
IC AMP VOLTAGE FEEDBACK 8MSOP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | SN10502DGNR-ND | SN10502DGNR | SN10502DGNR | SN10502DGNR | SN10502DGNR |
| Product Name | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | |
| Features | Rail-Rail-Out | ||||
| Slew Rate | 900 V/µs | ||||
| Supply Voltage (VS) | 2.7 to 16 volts | ||||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; TSSOP; TSSOP8 | 100 mA | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | |
| Standards | RoHS |