Skyworks Solutions, Inc. Automotive Isolated Special Purpose Amplifier Ic SI8920BC-AP

Description
AUTOMOTIVE ISOLATED ANALOG AMPLI Product overview: SI8920BC-AP from Skyworks Solutions, Inc. is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Isolated. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Automotive, Isolated. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SI8920BC-AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AUTOMOTIVE ISOLATED ANALOG AMPLI Product overview: SI8920BC-AP from Skyworks Solutions, Inc. is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Isolated. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Automotive, Isolated. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SI8920BC-AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Isolated Special Purpose Amplifier Ic - 771-SI8920BC-AP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Isolated Special Purpose Amplifier Ic
771-SI8920BC-AP
Automotive Isolated Special Purpose Amplifier Ic 771-SI8920BC-AP
AUTOMOTIVE ISOLATED ANALOG AMPLI Product overview: SI8920BC-AP from Skyworks Solutions, Inc. is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Isolated. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Automotive, Isolated. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SI8920BC-AP can be used for catalog matching and distributor lookup.

AUTOMOTIVE ISOLATED ANALOG AMPLI Product overview: SI8920BC-AP from Skyworks Solutions, Inc. is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Isolated. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Automotive, Isolated. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SI8920BC-AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SI8920BC-AP - Rochester Electronics
Newburyport, MA, United States
Isolation Amplifier, 1 Func, 0.95MHz Band Width, PDIP8

Isolation Amplifier, 1 Func, 0.95MHz Band Width, PDIP8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers - 1352860-SI8920BC-AP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
1352860-SI8920BC-AP
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers 1352860-SI8920BC-AP
Win Source Part Number: 1352860-SI8920BC-AP Category: Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers Fake Threat In the Open Market: 48 pct. Type: Isolation MSL Level: 3 (168 Hours) Mfr: Skyworks Solutions Inc. Series: Automotive, AEC-Q100 Package: Tube Product Status: Active Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Mounting Type: Surface Mount Applications: Automotive, Inverters, Power Supplies, UPS

Win Source Part Number: 1352860-SI8920BC-AP
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Fake Threat In the Open Market: 48 pct.
Type: Isolation
MSL Level: 3 (168 Hours)
Mfr: Skyworks Solutions Inc.
Series: Automotive, AEC-Q100
Package: Tube
Product Status: Active
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-DIP Gull Wing
Mounting Type: Surface Mount
Applications: Automotive, Inverters, Power Supplies, UPS

Buy Now Datasheet
Special Purpose Amplifiers - 863-SI8920BC-AP-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
863-SI8920BC-AP-ND
Special Purpose Amplifiers 863-SI8920BC-AP-ND
IC AMP SPECIAL 8-DIP GULL WING

IC AMP SPECIAL 8-DIP GULL WING

Buy Now Datasheet
Special Purpose Amplifiers - SI8920BC-AP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
SI8920BC-AP
Special Purpose Amplifiers SI8920BC-AP
Isolation IC Automotive, Inverters, Power Supplies, UPS 8-DIP Gull Wing

Isolation IC Automotive, Inverters, Power Supplies, UPS 8-DIP Gull Wing

Buy Now Datasheet
Special Purpose Amplifiers - SI8920BC-AP - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Amplifiers
SI8920BC-AP
Special Purpose Amplifiers SI8920BC-AP
AUTOMOTIVE ISOLATED ANALOG AMPLI

AUTOMOTIVE ISOLATED ANALOG AMPLI

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose - SI8920BC-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
SI8920BC-AP
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose SI8920BC-AP
AUTOMOTIVE ISOLATED ANALOG AMPLI

AUTOMOTIVE ISOLATED ANALOG AMPLI

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers
Product Number 771-SI8920BC-AP SI8920BC-AP 1352860-SI8920BC-AP 863-SI8920BC-AP-ND SI8920BC-AP SI8920BC-AP SI8920BC-AP
Product Name Automotive Isolated Special Purpose Amplifier Ic Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers Special Purpose Amplifiers Special Purpose Amplifiers Special Purpose Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Precision Low Power CMOS Operational Amplifier - ALD1732PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.25 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8754001CA - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 2 MHz
View Details
Analog - MTLM118MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 2448616P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP-8
Number of Pins 8
View Details