onsemi Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SC324DR2G SC324DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 064209-SC324DR2G Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 064209-SC324DR2G Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SC324DR2G - 064209-SC324DR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SC324DR2G
064209-SC324DR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SC324DR2G 064209-SC324DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 064209-SC324DR2G Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 064209-SC324DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Operational Amplifier IC
687-SC324DR2G
Operational Amplifier IC 687-SC324DR2G
IC OPAMP 14SOIC Product overview: SC324DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SC324DR2G can be used for catalog matching and distributor lookup.

IC OPAMP 14SOIC Product overview: SC324DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SC324DR2G can be used for catalog matching and distributor lookup.

Supplier's Site
 - SC324DR2G - Rochester Electronics
Newburyport, MA, United States
OPAMP 14SOIC

OPAMP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - SC324DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
SC324DR2G
Integrated Circuits (ICs) - Linear - Amplifiers SC324DR2G
IC OPAMP GP 14SOIC

IC OPAMP GP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
SC324DR2G
Operational Amplifiers - Op Amps SC324DR2G
Operational Amplifiers - Op Amps ANA LO PWR OP AMP QUAD

Operational Amplifiers - Op Amps ANA LO PWR OP AMP QUAD

Buy Now Datasheet
IC OPAMP 14SOIC - 598-SC324DR2G - Utmel Electronic Limited
Hong Kong, China
IC OPAMP 14SOIC
598-SC324DR2G
IC OPAMP 14SOIC 598-SC324DR2G
IC OPAMP 14SOIC

IC OPAMP 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - SC324DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
SC324DR2G
Instrumentation, OP Amps, Buffer Amps SC324DR2G
General Purpose Amplifier Circuit 14-SOIC

General Purpose Amplifier Circuit 14-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SC324DR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
SC324DR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps SC324DR2G
IC OPAMP GP 14SOIC

IC OPAMP GP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 064209-SC324DR2G 687-SC324DR2G SC324DR2G SC324DR2G SC324DR2G 598-SC324DR2G SC324DR2G SC324DR2G
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SC324DR2G Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps IC OPAMP 14SOIC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package Type SOIC; 14-SOIC Tape and Reel SOIC; SOIC14 14-SOIC (0.154, 3.90mm Width) SOIC; 14-SOIC (0.154, 3.90mm Width) SOIC; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 7139442P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051204QPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
3 suppliers
Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2722SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 10 µA
View Details
5 suppliers