SN74ALVC125 Quadruple Bus Buffer Gates With 3-State Outputs
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1253853-SN74ALVC125D
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALVC125
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
| Rochester Electronics | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | SN74ALVC125D | 296-1510-5-ND | 1253853-SN74ALVC125D |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Electronic Wholesale - SN74ALVC125D | |
| Standards | RoHS |