Rochester Electronics Linear - Linear - Amplifiers - Video Amps and Modules - SN10501DR SN10501DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 934443-SN10501DR Features: Video Amp 1 Voltage Feedback 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.33.0001 Other Part Number: 2156-SN10501DR, 2156-SN10501DR-TITR- ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934443-SN10501DR Features: Video Amp 1 Voltage Feedback 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.33.0001 Other Part Number: 2156-SN10501DR, 2156-SN10501DR-TITR- ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - SN10501DR - 934443-SN10501DR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - SN10501DR
934443-SN10501DR
Linear - Linear - Amplifiers - Video Amps and Modules - SN10501DR 934443-SN10501DR
Manufacturer: Texas Instruments Win Source Part Number: 934443-SN10501DR Features: Video Amp 1 Voltage Feedback 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.33.0001 Other Part Number: 2156-SN10501DR, 2156-SN10501DR-TITR- ND

Manufacturer: Texas Instruments
Win Source Part Number: 934443-SN10501DR
Features: Video Amp 1 Voltage Feedback 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8542.33.0001
Other Part Number: 2156-SN10501DR, 2156-SN10501DR-TITR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 934443-SN10501DR
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - SN10501DR
Package Type SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2484240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP-14
View Details
3MHZ Operational Amplifier IC - 687-LT1352IS8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
Package Type Tube/Rail
View Details
8 GHz 10W Rf Amplifier - 860-QPA1003P - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details