Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74AUP1G34DSFR

Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 6-SON (1x1)
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 6-SON (1x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-27276-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-27276-2-ND
Buffers, Drivers, Receivers, Transceivers 296-27276-2-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 6-SON (1x1)

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 6-SON (1x1)

Buy Now Datasheet
 - SN74AUP1G34DSFR - Rochester Electronics
Newburyport, MA, United States
Buffer, AUP/ULP/V Series, 1-Func, 1-Input, CMOS, PDSO6

Buffer, AUP/ULP/V Series, 1-Func, 1-Input, CMOS, PDSO6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259736-SN74AUP1G34DSFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259736-SN74AUP1G34DSFR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259736-SN74AUP1G34DSFR
Win Source Part Number: 1259736-SN74AUP1G34D SFR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AUP Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 1 Voltage - Supply: 0.8V ~ 3.6V Package / Case: 6-XFDFN Supplier Device Package: 6-SON (1x1) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-27276-6,TEXTISSN 74AUP1G34DSFR,296-27 276-2,296-27276-1,-2 96-27276-1,-SN74AUP1 G34DSFRR,2156-SN74AU P1G34DSFR Base Product Number: 74AUP1G34

Win Source Part Number: 1259736-SN74AUP1G34DSFR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AUP
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 1
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 6-XFDFN
Supplier Device Package: 6-SON (1x1)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-27276-6,TEXTISSN74AUP1G34DSFR,296-27276-2,296-27276-1,-296-27276-1,-SN74AUP1G34DSFRR,2156-SN74AUP1G34DSFR
Base Product Number: 74AUP1G34

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74AUP1G34DSFR - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74AUP1G34DSFR
Buffers, Drivers, Receivers, Transceivers SN74AUP1G34DSFR
IC BUFFER NON-INVERT 3.6V 6SON

IC BUFFER NON-INVERT 3.6V 6SON

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ODG (Origin Data Global)
Product Category Buffer Amplifiers Operational Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 296-27276-2-ND SN74AUP1G34DSFR 1259736-SN74AUP1G34DSFR SN74AUP1G34DSFR
Product Name Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 0.8000 to 3.6 volts 0.8000 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 6-XFDFN X2SON6 6-XFDFN Surface Mount
Unlock Full Specs
to access all available technical data