onsemi 1.72GHZ 1.78GHZ Rf Amplifier RMPA1765

Description
Narrow Band Low Power Amplifier, 1720MHz Min, 1780MHz Max
Request a Quote
Description
Narrow Band Low Power Amplifier, 1720MHz Min, 1780MHz Max
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RMPA1765 is a power amplifier module designed for K-PCS, CDMA, CDMA2000-1X, and WCDMA applications, operating within a frequency range of 1720 to 1780 MHz. It features a compact lead-free compliant LCC package measuring 3.0 x 3.0 x 1.0 mm and is internally matched to 50 Ohms, which minimizes the need for external components. The amplifier achieves a power gain of 28 dB at +28 dBm output power with a power-added efficiency of 38% under CDMA/WCDMA conditions. This module supports single positive-supply operation and includes low power and shutdown modes to reduce power consumption during idle periods. It meets the performance requirements for CDMA2000-1XRTT and HSDPA, making it suitable for modern communication systems. The device operates with supply voltages of 5.0 V and a reference voltage range of 2.6 to 3.5 V. It also has a robust design, capable of withstanding load mismatches up to 10:1 without permanent damage. Engineers considering the RMPA1765 for their projects should note its high efficiency, compact size, and suitability for various PCS applications.

Datasheet Summary
Powered by GS/AI

The RMPA1765 is a power amplifier module designed for K-PCS, CDMA, CDMA2000-1X, and WCDMA applications, operating within a frequency range of 1720 to 1780 MHz. It features a compact lead-free compliant LCC package measuring 3.0 x 3.0 x 1.0 mm and is internally matched to 50 Ohms, which minimizes the need for external components. The amplifier achieves a power gain of 28 dB at +28 dBm output power with a power-added efficiency of 38% under CDMA/WCDMA conditions. This module supports single positive-supply operation and includes low power and shutdown modes to reduce power consumption during idle periods. It meets the performance requirements for CDMA2000-1XRTT and HSDPA, making it suitable for modern communication systems. The device operates with supply voltages of 5.0 V and a reference voltage range of 2.6 to 3.5 V. It also has a robust design, capable of withstanding load mismatches up to 10:1 without permanent damage. Engineers considering the RMPA1765 for their projects should note its high efficiency, compact size, and suitability for various PCS applications.

Suppliers

Company
Product
Description
Supplier Links
 - RMPA1765 - Rochester Electronics
Newburyport, MA, United States
Narrow Band Low Power Amplifier, 1720MHz Min, 1780MHz Max

Narrow Band Low Power Amplifier, 1720MHz Min, 1780MHz Max

Supplier's Site Datasheet
Singapore, Singapore
1.72GHZ 1.78GHZ Rf Amplifier
860-RMPA1765
1.72GHZ 1.78GHZ Rf Amplifier 860-RMPA1765
IC AMP CDMA 1.72GHZ-1.78GHZ 8LCC Product overview: RMPA1765 from Fairchild (onsemi) is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.72GHZ, 1.78GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1.72GHZ, 1.78GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-RMPA1765 can be used for catalog matching and distributor lookup.

IC AMP CDMA 1.72GHZ-1.78GHZ 8LCC Product overview: RMPA1765 from Fairchild (onsemi) is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.72GHZ, 1.78GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1.72GHZ, 1.78GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-RMPA1765 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Amplifiers - RMPA1765 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
RMPA1765
RF Amplifiers RMPA1765
RF Amplifier IC CDMA, CDMA2000, AMPS, K-PCS 1.72GHz ~ 1.78GHz 8-LCC (3x3)

RF Amplifier IC CDMA, CDMA2000, AMPS, K-PCS 1.72GHz ~ 1.78GHz 8-LCC (3x3)

Buy Now Datasheet
RF Amplifiers - RMPA1765 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
RMPA1765
RF Amplifiers RMPA1765
RF Amplifier IC CDMA, CDMA2000, AMPS, K-PCS 1.72GHz ~ 1.78GHz 8-LCC (3x3)

RF Amplifier IC CDMA, CDMA2000, AMPS, K-PCS 1.72GHz ~ 1.78GHz 8-LCC (3x3)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number RMPA1765 860-RMPA1765 RMPA1765
Product Name 1.72GHZ 1.78GHZ Rf Amplifier RF Amplifiers
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9086803MXC - Lingto Electronic Limited
Specs
Source Current (IS) 31 milliamps
Bandwidth 160 MHz
View Details
TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564001NXDR - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 1.5 millivolts
View Details
Dual Micropower Precision Rail-to-Rail CMOS Operational Amplifier - ALD2711BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2250 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Analog - MTLM118MH - Micross Components, Inc.
Micross Components, Inc.
View Details