TE Connectivity Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
60
70
80
90
100
107
108
109
110
111
112
113
114
115
116
117
118
119
120
130
140
150
160
170
200
250
300
350
400
450
500
1000
1023
| Product Name | Notes |
|---|---|
| Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact... | |
| Body Features Body Material : LCP (Liquid Crystal Polymer) Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 3 Number of Positions : 3 PCB Mount Orientation : Right Angle Contact Features... | |
| Body Features Body Material : Zinc Alloy Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle... | |
| Body Features Body Material : Zinc Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact... | |
| Body Features Color : Black Hold-Down : With Shell Material : Copper Alloy Configuration Features Lead Configuration : Inline Number of Positions : 9 Number of Rows : 1 Operating Function : Push-On Push-Off PCB Mount Orientation :... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Sector, Solid, Stranded Primary Product Material : Aluminum Configuration Features Number of Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 13... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Round, Stranded, Solid Primary Product Material : Brass Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 16... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Stranded, Round, Sector, Solid Primary Product Material : Aluminum Configuration Features Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 35 -... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Stranded, Round, Solid, Sector Primary Product Material : Aluminum Configuration Features Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 16 -... | |
| Body Features Conductor Type : Solid, Sector, Stranded Mechanical Connector Conductor Material : Aluminum-Copper Configuration Features Number of Contact Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 13 Conductor Cross-Section (MMSQ) :... | |
| Body Features Conductor Type : Solid, Stranded, Sector Mechanical Connector Conductor Material : Aluminum-Copper Configuration Features Number of Contact Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 13 Conductor Cross-Section (MMSQ) :... | |
| Body Features Connector Profile : Micro Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) :... | |
| Body Features Connector Profile : Mini Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Contact Features... | |
| Body Features Connector Profile : Standard Configuration Features Number of Ports : 2 Number of Positions : 22 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper... | |
| Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area... | |
| Body Features FPC Connector Actuator Color : Black Configuration Features Number of Positions : 30 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Layout :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 104 Number of Power Positions : 104 Number of Rows : 8 Number of Signal Positions : 104 Contact Features Contact Current... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Power Positions : 14 Number of Rows : 3 Number of Signal Positions : 14 Contact Features Contact Current... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 160 Number of Power Positions : 160 Number of Rows : 13 Number of Signal Positions : 160 Contact Features Contact Current... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Power Positions : 14 Number of Rows : 4 Number of Signal Positions : 14 Contact Features Contact Current... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Power Positions : 26 Number of Rows : 4 Number of Signal Positions : 26 Contact Features Contact Current... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 29 Number of Positions by Circuit Application : 14+12+2+1 Number of Power Positions : 12 Number of Signal Positions : 16 Contact... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Electrical... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Rows : 4 Dimensions Row-to-Row Spacing : 3.5 MM [.137 INCH ] Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Power Positions : 34 Number of Rows : 4 Number of Signal Positions : 34 Contact Features Contact Current... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Electrical... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 41 Number of Power Positions : 41 Number of Rows : 3 Number of Signal Positions : 41 Contact Features Contact Current... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 42 Number of Positions by Circuit Application : 36+6 Number of Power Positions : 6 Number of Rows : 5 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 42 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Type : Pin Dimensions Connector Height :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Electrical... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Power Positions : 50 Number of Rows : 4 Number of Signal Positions : 50 Contact Features Contact Current... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 3 Number of Signal Positions : 6 Contact Features Contact Current... | |
| Body Features Primary Product Color : Black Operation/Applicatio n Circuit Application : Signal Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ] | |
| Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Anodized Hard (MIL-A-8625, Type III, Class 2) Dimensions Cable Entry Diameter : .2 - 25.4 MM [.01 -... | |
| Body Features Primary Product Color : Black Shell Base Material : Copper Alloy Configuration Features Compatible With Wire & Cable Type : Micro Coax, Discrete Wire Number of Positions : 40 Number of Rows :... | |
| Body Features Primary Product Color : Black Shell Base Material : Copper Alloy Configuration Features Number of Positions : 40 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact... | |
| Body Features Primary Product Color : Blue Configuration Features Number of Positions : 104 Number of Power Positions : 104 Number of Rows : 8 Number of Signal Positions : 104 Contact Features Contact Current... | |
| Body Features Primary Product Color : Blue Configuration Features Number of Positions : 160 Number of Power Positions : 160 Number of Rows : 13 Number of Signal Positions : 160 Contact Features Contact Current... | |
| Body Features Primary Product Color : Blue Configuration Features Number of Positions : 20 Number of Power Positions : 14 Number of Rows : 5 Number of Signal Positions : 14 Contact Features Contact Current... | |
| Body Features Primary Product Color : Blue Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Connector Height : 10.8 MM | |
| Body Features Primary Product Color : Blue Configuration Features Number of Positions : 2 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 10.6 MM | |
| Body Features Primary Product Color : Blue Configuration Features Number of Positions : 34 Number of Power Positions : 34 Number of Rows : 4 Number of Signal Positions : 34 Contact Features Contact Current... | |
| Body Features Primary Product Color : Blue Configuration Features Number of Positions : 42 Number of Positions by Circuit Application : 36+6 Number of Power Positions : 6 Number of Rows : 5 Number of... | |
| Body Features Primary Product Color : Blue Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Connector Height : 11.8 MM | |
| Body Features Primary Product Color : Blue Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 3 Number of Signal Positions : 6 Contact Features Contact Current... | |
| Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 12.7 MM [.01 - .5 INCH ] Compatible Cable Diameter... | |
| Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 19.1 MM [.01 - .75 INCH ] Compatible Cable Diameter... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Electrical... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Electrical... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Electrical... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Multiple... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 3 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Multiple... | |
| Body Features Primary Product Color : Natural Primary Product Material : Nylon Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Natural Primary Product Material : Stainless Steel Dimensions Product Height : 6.35 MM [.25 INCH ] Product Length : 15.8 MM [.622 INCH ] Product Width : 6.45 MM [.254 INCH ] Mechanical Attachment Hardware Type Included : Nuts... | |
| Body Features Primary Product Color : Natural Primary Product Material : Stainless Steel Dimensions Product Height : 6.35 MM [.25 INCH ] Product Length : 27.8 MM [1.09 INCH ] Product Width : 6.35 MM [.25 INCH ] Mechanical Attachment Hardware Type Included : Nuts... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 19.1 MM [.01 -... | |
| Body Features Primary Product Color : Red Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Connector Height : 11.8 MM | |
| Body Features Primary Product Color : Red Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without... | |
| Body Features Primary Product Color : Red Configuration Features Number of Positions : 9 Number of Rows : 3 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Multiple... | |
| Body Features Primary Product Color : White Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Type : Pin Dimensions Connector Height : 7.4 MM [.291 INCH ]... | |
| Body Features Primary Product Color : White Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Type : Pin Dimensions Connector Height : 7.4 MM [.291 INCH ]... | |
| Body Features Primary Product Color : White Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Dimensions... | |
| Body Features Primary Product Color : White Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions... | |
| Body Features Primary Product Color : White Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Compatible Insulation Diameter... | |
| Body Features Primary Product Color : White Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Compatible Insulation Diameter... | |
| Body Features Primary Product Color : White Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Compatible Insulation Diameter... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B, Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B) Housing... | |
| Body Features Primary Product Material : Beryllium Copper Dimensions Product Height : 4.57 MM [.18 INCH ] Product Length : 20.45 MM [.805 INCH ] Product Width : 4.57 MM [.18 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size :... | |
| Body Features Primary Product Material : Brass Dimensions Product Height : 3.96 MM [.156 INCH ] Product Length : 21.34 MM [.84 INCH ] Product Width : 3.96 MM [.156 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 4-40... | |
| Body Features Primary Product Material : Carbon Steel Dimensions Product Height : 11.6 MM [.456 INCH ] Product Length : 16.3 MM [.641 INCH ] Product Width : 9.52 MM [.374 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type... | |
| Body Features Primary Product Material : Carbon Steel Dimensions Product Height : 9.52 MM [.374 INCH ] Product Length : 11.6 MM [.456 INCH ] Product Width : 15.7 MM [.618 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging... | |
| Body Features Primary Product Material : Stainless Steel, Zinc Alloy Dimensions Product Height : 4.75 MM [.187 INCH ] Product Length : 30.48 MM [1.2 INCH ] Product Width : 4.75 MM [.187 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Tip Female... | |
| Body Features Primary Product Material : Stainless Steel, Zinc Alloy Dimensions Product Height : 7.92 MM [.312 INCH ] Product Length : 58.55 MM [2.305 INCH ] Product Width : 7.92 MM [.312 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Tip Female... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 11.6 MM [.456 INCH ] Product Length : 7.25 MM [.285 INCH ] Product Width : 11.1 MM [.437 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 6.35 MM [.25 INCH ] Product Length : 15.8 MM [.622 INCH ] Product Width : 6.45 MM [.254 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size :... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 6.35 MM [.25 INCH ] Product Length : 27.8 MM [1.09 INCH ] Product Width : 6.35 MM [.25 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Product Plating... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 9.52 MM [.374 INCH ] Product Length : 11.6 MM [.456 INCH ] Product Width : 6.6 MM [.26 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging... | |
| Body Features Primary Product Material : Stainless Steel Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Spirol Pin... | |
| Body Features Primary Product Material : Zinc Alloy, Stainless Steel Dimensions Product Height : 4.75 MM [.187 INCH ] Product Length : 29.9 MM [1.17 INCH ] Product Width : 4.75 MM [.187 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Tip Male,... | |
| Body Features Primary Product Material : Zinc Alloy Dimensions Product Length : 29.9 MM [1.17 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Tip Male, Spirol Pin and Washer Product Plating Finish : Chromate Thread Size :... | |
| Body Features Primary Product Material : Zinc Alloy Dimensions Product Length : 30.4 MM [1.2 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Tip Female, Spirol Pin and Flat Washer Product Plating Finish : Chromate Thread... | |
| Body Features Primary Product Material : Zinc Alloy Dimensions Product Length : 58 MM [2.28 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Tip Male and Spirol Pin Product Plating Finish : Chromate Thread Size : 6... | |
| Body Features Primary Product Material : Zinc Alloy Dimensions Product Length : 68.6 MM [2.7 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Tip Female and Spirol Pin Product Plating Finish : Chromate Thread Size : 6... | |
| Body Features Primary Product Material : Zinc Alloy Dimensions Product Length : 68.6 MM [2.7 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Tip Female and Spirol Pin Product Plating Finish : Hexavalent Chromate Thread Size :... | |
| Body Features Product Weight : .5 KG [1.103 LB ] Dimensions Bolt Size : 13 mm A/F Compatible Cable Bundle Diameter Range : 20 - 42 MM [.78 - 1.6 INCH ] Electrical Characteristics Breaking Load (Min) (KN) : 18... | |
| Body Features Shell Base Material : Copper Alloy Configuration Features Number of Positions : 30 Number of Rows : 1 Dimensions Mated Height : 1.1 MM [.043 INCH ] Housing Features Centerline (Pitch) : .5 MM [.02 INCH ] Industry Standards... | |
| Body Features Shell Base Material : Copper Alloy Configuration Features Number of Positions : 40 Number of Rows : 1 Dimensions Mated Height : 1.1 MM [.043 INCH ] Housing Features Centerline (Pitch) : .5 MM [.02 INCH ] Industry Standards... | |
| Body Features Shell Base Material : Copper Alloy Configuration Features Number of Positions : 40 Number of Rows : 1 Dimensions Mated Height : 4.3 MM [.169 INCH ] Housing Features Centerline (Pitch) : .5 MM [.02 INCH ] Industry Standards... | |
| Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x... | |
| Configuration Features Board-to-Board Configuration : Orthogonal, Parallel Connector Contact Load Condition : Fully Loaded Number of Positions : 24 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper... | |
| Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact... | |
| Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact... | |
| Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact... | |
| Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact Mating... | |
| Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 12 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Type : Socket Dimensions Row-to-Row Spacing : 4.2 MM [.165 INCH ]... | |
| Configuration Features Number of Bolts : 1 Dimensions Compatible Conductor Cross-Section Range - Main (MMSQ) : 16 - 95 Compatible Conductor Cross-Section Range - Tap (MMSQ) : 16 - 70 Shear Head Size... | |
| Configuration Features Number of Bolts : 1 Dimensions Compatible Conductor Cross-Section Range - Main (MMSQ) : 95 - 240 Compatible Conductor Cross-Section Range - Tap (MMSQ) : 35 - 95 Shear Head Size... | |
| Contact Features Contact Type : Socket Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] | |
| Mechanical Attachment Locking Spring and Spring : Steel Mounting Hardware : Without Other Comment : 50 Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Connector & Contact Retention Accessory Type :... | |
| Mechanical Attachment Polarization Code : C Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack |
| << Prev | Next >> |