TE Connectivity Rectangular Wire & Cable Connectors & Housings 202479-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 29 Number of Positions by Circuit Application : 14+12+2+1 Number of Power Positions : 12 Number of Signal Positions : 16 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Retention Within Housing : With Contact Type : Pin Multiple Contact Types : With Dimensions Connector Height : 65.91 MM  [2.595 INCH ] Connector Length : 107.95 MM  [4.25 INCH ] Connector Width : 28.19 MM  [1.11 INCH ] Row-to-Row Spacing : 0 MM  [0 INCH ] Wire Size (MMSQ) : .05 - 5 Wire Size (AWG) : 30 - 10 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 0 MM  [0 INCH ] Housing Material : Phenolic GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Center Fastener Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 29 Number of Positions by Circuit Application : 14+12+2+1 Number of Power Positions : 12 Number of Signal Positions : 16 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Retention Within Housing : With Contact Type : Pin Multiple Contact Types : With Dimensions Connector Height : 65.91 MM  [2.595 INCH ] Connector Length : 107.95 MM  [4.25 INCH ] Connector Width : 28.19 MM  [1.11 INCH ] Row-to-Row Spacing : 0 MM  [0 INCH ] Wire Size (MMSQ) : .05 - 5 Wire Size (AWG) : 30 - 10 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 0 MM  [0 INCH ] Housing Material : Phenolic GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Center Fastener Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 202479-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
202479-2
Rectangular Wire & Cable Connectors & Housings 202479-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 29 Number of Positions by Circuit Application : 14+12+2+1 Number of Power Positions : 12 Number of Signal Positions : 16 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Retention Within Housing : With Contact Type : Pin Multiple Contact Types : With Dimensions Connector Height : 65.91 MM  [2.595 INCH ] Connector Length : 107.95 MM  [4.25 INCH ] Connector Width : 28.19 MM  [1.11 INCH ] Row-to-Row Spacing : 0 MM  [0 INCH ] Wire Size (MMSQ) : .05 - 5 Wire Size (AWG) : 30 - 10 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 0 MM  [0 INCH ] Housing Material : Phenolic GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Center Fastener Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 29
  • Number of Positions by Circuit Application : 14+12+2+1
  • Number of Power Positions : 12
  • Number of Signal Positions : 16

Contact Features


  • Contact Current Rating (Max) (AMP) : 35
  • Contact Retention Within Housing : With
  • Contact Type : Pin
  • Multiple Contact Types : With

Dimensions


  • Connector Height : 65.91 MM  [2.595 INCH ]
  • Connector Length : 107.95 MM  [4.25 INCH ]
  • Connector Width : 28.19 MM  [1.11 INCH ]
  • Row-to-Row Spacing : 0 MM  [0 INCH ]
  • Wire Size (MMSQ) : .05 - 5
  • Wire Size (AWG) : 30 - 10

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 0 MM  [0 INCH ]
  • Housing Material : Phenolic GF

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Center Fastener
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Mount
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Cable-to-Panel, Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connectors - 202479-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
202479-2
Backplane Connectors 202479-2
POWER CONN,29 POS,PLUG BLOCK

POWER CONN,29 POS,PLUG BLOCK

Buy Now
Backplane Connector Housings - 202479-2-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
202479-2-ND
Backplane Connector Housings 202479-2-ND
29 Position Connector Black Panel Mount

29 Position Connector Black Panel Mount

Buy Now Datasheet
Power Conn,29 Pos,plug Block Rohs Compliant Amp - Te Connectivity - 12H4784 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn,29 Pos,plug Block Rohs Compliant Amp - Te Connectivity
12H4784
Power Conn,29 Pos,plug Block Rohs Compliant Amp - Te Connectivity 12H4784
POWER CONN,29 POS,PLUG BLOCK ROHS COMPLIANT: YES

POWER CONN,29 POS,PLUG BLOCK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 202479-2 202479-2 202479-2-ND 12H4784
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connectors Backplane Connector Housings Power Conn,29 Pos,plug Block Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102159-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details