TE Connectivity LVDS Connectors (LCEDI) 2023317-1

Description
Body Features Shell Base Material : Copper Alloy Configuration Features Number of Positions : 40 Number of Rows : 1 Dimensions Mated Height : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Industry Standards Compatible With Approved Standards Products : VESA UL Flammability Rating : UL 94V-0 Product Type Features LVDS Connector Product Type : Connector Shell
Request a Quote Datasheet
Description
Body Features Shell Base Material : Copper Alloy Configuration Features Number of Positions : 40 Number of Rows : 1 Dimensions Mated Height : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Industry Standards Compatible With Approved Standards Products : VESA UL Flammability Rating : UL 94V-0 Product Type Features LVDS Connector Product Type : Connector Shell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDS Connectors (LCEDI) - 2023317-1 - TE Connectivity
Berwyn, PA, United States
LVDS Connectors (LCEDI)
2023317-1
LVDS Connectors (LCEDI) 2023317-1
Body Features Shell Base Material : Copper Alloy Configuration Features Number of Positions : 40 Number of Rows : 1 Dimensions Mated Height : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Industry Standards Compatible With Approved Standards Products : VESA UL Flammability Rating : UL 94V-0 Product Type Features LVDS Connector Product Type : Connector Shell

Body Features


  • Shell Base Material : Copper Alloy

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 1

Dimensions


  • Mated Height : 4.3 MM  [.169 INCH ]

Housing Features


  • Centerline (Pitch) : .5 MM  [.02 INCH ]

Industry Standards


  • Compatible With Approved Standards Products : VESA
  • UL Flammability Rating : UL 94V-0

Product Type Features


  • LVDS Connector Product Type : Connector Shell
Buy Now Datasheet
Lighting Connectors - 2023317-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
2023317-1
Lighting Connectors 2023317-1
(LCEDI) SR serie plug upper shell 40pos

(LCEDI) SR serie plug upper shell 40pos

Buy Now
(Lcedi) Sr Serie Plug Upper Shell 40Pos Amp - Te Connectivity - 41AJ5932 - Newark, An Avnet Company
Chicago, IL, United States
(Lcedi) Sr Serie Plug Upper Shell 40Pos Amp - Te Connectivity
41AJ5932
(Lcedi) Sr Serie Plug Upper Shell 40Pos Amp - Te Connectivity 41AJ5932
(LCEDI) SR serie plug upper shell 40pos

(LCEDI) SR serie plug upper shell 40pos

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2023317-1 2023317-1 41AJ5932
Product Name LVDS Connectors (LCEDI) Lighting Connectors (Lcedi) Sr Serie Plug Upper Shell 40Pos Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers
Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details