TE Connectivity Insulating Connectors 2019862-1

Description
Configuration Features Number of Bolts : 1 Dimensions Compatible Conductor Cross-Section Range - Main (MMSQ) : 95 - 240 Compatible Conductor Cross-Section Range - Tap (MMSQ) : 35 - 95 Shear Head Size (Across Flats) (MM) : 13 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible With Approved Standards Products : GB 9327, EN 50483-4, GB 2317 Mechanical Attachment Shear Head Breaking Torque (NEWTM) : 19.8 - 24.2 Operation/Applicatio n Power Component Application Type : Overhead Power Component Connection Type : Insulated Service Line Packaging Features Packaging Quantity : 48 Product Availability Product Availability : China Product Type Features Installation Technology : Piercing on Both Sides Insulating Connector Product Type : Insulation Piercing Connector Piercing Blade Base Material : Tinned Copper Usage Conditions Installation Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Bolts : 1 Dimensions Compatible Conductor Cross-Section Range - Main (MMSQ) : 95 - 240 Compatible Conductor Cross-Section Range - Tap (MMSQ) : 35 - 95 Shear Head Size (Across Flats) (MM) : 13 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible With Approved Standards Products : GB 9327, EN 50483-4, GB 2317 Mechanical Attachment Shear Head Breaking Torque (NEWTM) : 19.8 - 24.2 Operation/Applicatio n Power Component Application Type : Overhead Power Component Connection Type : Insulated Service Line Packaging Features Packaging Quantity : 48 Product Availability Product Availability : China Product Type Features Installation Technology : Piercing on Both Sides Insulating Connector Product Type : Insulation Piercing Connector Piercing Blade Base Material : Tinned Copper Usage Conditions Installation Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulating Connectors - 2019862-1 - TE Connectivity
Berwyn, PA, United States
Insulating Connectors
2019862-1
Insulating Connectors 2019862-1
Configuration Features Number of Bolts : 1 Dimensions Compatible Conductor Cross-Section Range - Main (MMSQ) : 95 - 240 Compatible Conductor Cross-Section Range - Tap (MMSQ) : 35 - 95 Shear Head Size (Across Flats) (MM) : 13 Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible With Approved Standards Products : GB 9327, EN 50483-4, GB 2317 Mechanical Attachment Shear Head Breaking Torque (NEWTM) : 19.8 - 24.2 Operation/Applicatio n Power Component Application Type : Overhead Power Component Connection Type : Insulated Service Line Packaging Features Packaging Quantity : 48 Product Availability Product Availability : China Product Type Features Installation Technology : Piercing on Both Sides Insulating Connector Product Type : Insulation Piercing Connector Piercing Blade Base Material : Tinned Copper Usage Conditions Installation Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]

Configuration Features


  • Number of Bolts : 1

Dimensions


  • Compatible Conductor Cross-Section Range - Main (MMSQ) : 95 - 240
  • Compatible Conductor Cross-Section Range - Tap (MMSQ) : 35 - 95
  • Shear Head Size (Across Flats) (MM) : 13

Electrical Characteristics


  • Voltage Class (KV) : ≤ 12

Industry Standards


  • Compatible With Approved Standards Products : GB 9327, EN 50483-4, GB 2317

Mechanical Attachment


  • Shear Head Breaking Torque (NEWTM) : 19.8 - 24.2

Operation/Application


  • Power Component Application Type : Overhead
  • Power Component Connection Type : Insulated Service Line

Packaging Features


  • Packaging Quantity : 48

Product Availability


  • Product Availability : China

Product Type Features


  • Installation Technology : Piercing on Both Sides
  • Insulating Connector Product Type : Insulation Piercing Connector
  • Piercing Blade Base Material : Tinned Copper

Usage Conditions


  • Installation Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2019862-1
Product Name Insulating Connectors
Mounting Piercing on Both Sides
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers