TE Connectivity Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 201M912-19G

Description
Win Source Part Number: 1200758-201M912-19G Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: 201M9 Type: Backshell, Heat Shrink Adapter Color: Black Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III Standard Package: 32 Shell Size - Insert: 12, 12S Material: Aluminum Alloy Plating: Anodized Diameter - Outside: 0.894" (22.70mm) Thread Size: 3/4-20 UNEF Cable Exit: 180° Alternative Parts (Cross-Reference): 808742-000; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: 808742-000 Base Product Number: 201M912
Request a Quote Datasheet
Description
Win Source Part Number: 1200758-201M912-19G Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: 201M9 Type: Backshell, Heat Shrink Adapter Color: Black Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III Standard Package: 32 Shell Size - Insert: 12, 12S Material: Aluminum Alloy Plating: Anodized Diameter - Outside: 0.894" (22.70mm) Thread Size: 3/4-20 UNEF Cable Exit: 180° Alternative Parts (Cross-Reference): 808742-000; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: 808742-000 Base Product Number: 201M912
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1200758-201M912-19G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1200758-201M912-19G
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1200758-201M912-19G
Win Source Part Number: 1200758-201M912-19G Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: 201M9 Type: Backshell, Heat Shrink Adapter Color: Black Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III Standard Package: 32 Shell Size - Insert: 12, 12S Material: Aluminum Alloy Plating: Anodized Diameter - Outside: 0.894" (22.70mm) Thread Size: 3/4-20 UNEF Cable Exit: 180° Alternative Parts (Cross-Reference): 808742-000; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: 808742-000 Base Product Number: 201M912

Win Source Part Number: 1200758-201M912-19G
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: 201M9
Type: Backshell, Heat Shrink Adapter
Color: Black
Package: Bulk
Shielding: Unshielded
For Use With/Related Products: MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III
Standard Package: 32
Shell Size - Insert: 12, 12S
Material: Aluminum Alloy
Plating: Anodized
Diameter - Outside: 0.894" (22.70mm)
Thread Size: 3/4-20 UNEF
Cable Exit: 180°
Alternative Parts (Cross-Reference): 808742-000;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: 808742-000
Base Product Number: 201M912

Buy Now Datasheet
201M912-19G Raychem - Te Connectivity - 75AC6821 - Newark, An Avnet Company
Chicago, IL, United States
201M912-19G Raychem - Te Connectivity
75AC6821
201M912-19G Raychem - Te Connectivity 75AC6821
201M912-19G

201M912-19G

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1200758-201M912-19G 75AC6821
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 201M912-19G Raychem - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Specs
Connector Type Automotive Connector
View Details