TE Connectivity Contacts 201611-1

Description
CONTACT PIN ASSY.
Request a Quote Datasheet
Description
CONTACT PIN ASSY.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 201611-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
201611-1
Contacts 201611-1
CONTACT PIN ASSY.

CONTACT PIN ASSY.

Buy Now
Multi Purpose - A25110-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25110-ND
Multi Purpose A25110-ND
Pin Contact Gold Crimp 24-28 AWG Machined

Pin Contact Gold Crimp 24-28 AWG Machined

Buy Now Datasheet
Singapore, Singapore
13A Electronic Connector
332-201611-1
13A Electronic Connector 332-201611-1
Power Contact, Crimp, Gold Brass, 13A, 24-28AWG, Male, Straight Product overview: 201611-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-201611-1 can be used for catalog matching and distributor lookup.

Power Contact, Crimp, Gold Brass, 13A, 24-28AWG, Male, Straight Product overview: 201611-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-201611-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Pin, 28-24Awg, Crimp; Product Range Amp - Te Connectivity - 50F611 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 28-24Awg, Crimp; Product Range Amp - Te Connectivity
50F611
Contact, Pin, 28-24Awg, Crimp; Product Range Amp - Te Connectivity 50F611
CONTACT, PIN, 28-24AWG, CRIMP; Product Range:Type II Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, PIN, 28-24AWG, CRIMP; Product Range:Type II Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 201611-1 A25110-ND 332-201611-1 50F611
Product Name Contacts Multi Purpose 13A Electronic Connector Contact, Pin, 28-24Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 24 to 28 AWG ? to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products