TE Connectivity Rectangular Wire & Cable Connectors & Housings 201358-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Power Positions : 50 Number of Rows : 4 Number of Signal Positions : 50 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Pin Dimensions Connector Height : 65.91 MM  [2.595 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 19.05 MM  [.75 INCH ] Row-to-Row Spacing : 4.57 MM  [.18 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Power Positions : 50 Number of Rows : 4 Number of Signal Positions : 50 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Pin Dimensions Connector Height : 65.91 MM  [2.595 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 19.05 MM  [.75 INCH ] Row-to-Row Spacing : 4.57 MM  [.18 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 201358-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
201358-1
Rectangular Wire & Cable Connectors & Housings 201358-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Power Positions : 50 Number of Rows : 4 Number of Signal Positions : 50 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Pin Dimensions Connector Height : 65.91 MM  [2.595 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 19.05 MM  [.75 INCH ] Row-to-Row Spacing : 4.57 MM  [.18 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 50
  • Number of Power Positions : 50
  • Number of Rows : 4
  • Number of Signal Positions : 50

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Retention Within Housing : With
  • Contact Type : Pin

Dimensions


  • Connector Height : 65.91 MM  [2.595 INCH ]
  • Connector Length : 23.24 MM  [.915 INCH ]
  • Connector Width : 19.05 MM  [.75 INCH ]
  • Row-to-Row Spacing : 4.57 MM  [.18 INCH ]
  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : Phenolic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 70

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Cable-to-Panel, Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Wire Housings & Plugs - 6808976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6808976
Wire Housings & Plugs 6808976
TE Connectivity 201358-1

TE Connectivity 201358-1

Supplier's Site
Wire Housings & Plugs - 6808976P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6808976P
Wire Housings & Plugs 6808976P
TE Connectivity 201358-1

TE Connectivity 201358-1

Supplier's Site
Wire Housings & Plugs - 1650483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1650483
Wire Housings & Plugs 1650483
TE Connectivity 201358-1

TE Connectivity 201358-1

Supplier's Site
Backplane Connector Housings - A30186-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A30186-ND
Backplane Connector Housings A30186-ND
50 Position Connector Black Panel Mount

50 Position Connector Black Panel Mount

Buy Now Datasheet
Backplane Connector Housings - 17-201358-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
17-201358-1-ND
Backplane Connector Housings 17-201358-1-ND
CONN 50POS BLACK PNL MNT

CONN 50POS BLACK PNL MNT

Buy Now Datasheet
Power Conn, Plug, 50Pos, 4Rows, 3.81Mm; No. Of Contacts Amp - Te Connectivity - 95M2023 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Plug, 50Pos, 4Rows, 3.81Mm; No. Of Contacts Amp - Te Connectivity
95M2023
Power Conn, Plug, 50Pos, 4Rows, 3.81Mm; No. Of Contacts Amp - Te Connectivity 95M2023
POWER CONN, PLUG, 50POS, 4ROWS, 3.81MM; No. of Contacts:50Contacts; Product Range:M Series; Connector Mounting:Panel Mount; Contact Termination Type:-; Pitch Spacing:3.81mm; Gender:Plug; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes

POWER CONN, PLUG, 50POS, 4ROWS, 3.81MM; No. of Contacts:50Contacts; Product Range:M Series; Connector Mounting:Panel Mount; Contact Termination Type:-; Pitch Spacing:3.81mm; Gender:Plug; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Maleblock50Pl.ser.
Chicago, IL, United States
Maleblock50Pl.ser."m" Rohs Compliant Amp - Te Connectivity
79M5793
Maleblock50Pl.ser."m" Rohs Compliant Amp - Te Connectivity 79M5793
MALEBLOCK50PL.SER."M " ROHS COMPLIANT: YES

MALEBLOCK50PL.SER."M" ROHS COMPLIANT: YES

Supplier's Site
Interconnect Plug Housing; Phenolic; Black; Standard; 50; Amp Brand, M Series - 70087322 - Allied Electronics, Inc.
Fort Worth, TX, USA
Interconnect Plug Housing; Phenolic; Black; Standard; 50; Amp Brand, M Series
70087322
Interconnect Plug Housing; Phenolic; Black; Standard; 50; Amp Brand, M Series 70087322
M Series Pin and Socket Connector, 50 Positions, Black Color Housing All housings accept Type II, Type III+, and subminiature COAXICON contacts. Pins and/or sockets may be used in any housing. 240 and 265 °C soldering temperature, plug housing product

M Series Pin and Socket Connector, 50 Positions, Black Color Housing
All housings accept Type II, Type III+, and subminiature COAXICON contacts. Pins and/or sockets may be used in any housing.
240 and 265 °C soldering temperature, plug housing product

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 201358-1 6808976 6808976P 1650483 A30186-ND 95M2023 79M5793 70087322
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Backplane Connector Housings Power Conn, Plug, 50Pos, 4Rows, 3.81Mm; No. Of Contacts Amp - Te Connectivity Maleblock50Pl.ser."m" Rohs Compliant Amp - Te Connectivity Interconnect Plug Housing; Phenolic; Black; Standard; 50; Amp Brand, M Series
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount Cable mount Panel Mount Panel Mount Free Hanging, Panel Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products