TE Connectivity Rectangular Connector Housings 2029091-2

Description
2 Rectangular Connectors - Housings Receptacle Red
Request a Quote Datasheet
Description
2 Rectangular Connectors - Housings Receptacle Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A107966-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A107966-ND
Rectangular Connector Housings A107966-ND
2 Rectangular Connectors - Housings Receptacle Red

2 Rectangular Connectors - Housings Receptacle Red

Buy Now Datasheet
2P Rcpt Val-U-Lok V2 Red Amp - Te Connectivity - 76AC3888 - Newark, An Avnet Company
Chicago, IL, United States
2P Rcpt Val-U-Lok V2 Red Amp - Te Connectivity
76AC3888
2P Rcpt Val-U-Lok V2 Red Amp - Te Connectivity 76AC3888
2P RCPT VAL-U-LOK V2 RED

2P RCPT VAL-U-LOK V2 RED

Supplier's Site
Plug And Socket Connector Housing; Product Range Te Connectivity - 51R0930 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Te Connectivity
51R0930
Plug And Socket Connector Housing; Product Range Te Connectivity 51R0930
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Colour:Red; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Colour:Red; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107966-ND 76AC3888 51R0930
Product Name Rectangular Connector Housings 2P Rcpt Val-U-Lok V2 Red Amp - Te Connectivity Plug And Socket Connector Housing; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data