TE Connectivity Headers, Male Pins 2029167-5

Description
"Connector Header Through Hole 5 position 0.165"" (4.20mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 5 position 0.165"" (4.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 2029167-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2029167-5-ND
Headers, Male Pins 2029167-5-ND
"Connector Header Through Hole 5 position 0.165"" (4.20mm)"

"Connector Header Through Hole 5 position 0.165"" (4.20mm)"

Buy Now Datasheet
5P Val-U-Lok Sr Hdr Sn V0 Wodh Te Connectivity - 22R0156 - Newark, An Avnet Company
Chicago, IL, United States
5P Val-U-Lok Sr Hdr Sn V0 Wodh Te Connectivity
22R0156
5P Val-U-Lok Sr Hdr Sn V0 Wodh Te Connectivity 22R0156
5P VAL-U-LOK SR HDR SN V0 WODH

5P VAL-U-LOK SR HDR SN V0 WODH

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2029167-5-ND 22R0156
Product Name Headers, Male Pins 5P Val-U-Lok Sr Hdr Sn V0 Wodh Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCV-ML2G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details
Ribbon Cable Connectors - 102154-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details