CONN FPC TOP 25POS 0.3MM R/A Product overview: 2013928-8 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-2013928-8 can be used for catalog matching and distributor lookup.
"25 Position FPC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle"
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1002950-2013928-8
Packaging: Reel - TR
Number of Positions: 25
Pitch: 0.012" (0.30mm)
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Voltage Rating: 50V
Current Rating: 0.2A
Height Above Board: 0.036" (0.90mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.20mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Tapered
Housing Material: Thermoplastic
Actuator Material: Thermoplastic
Mounting: Surface Mount, Right Angle
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -25°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
FFC/FPC CONNECTOR, RECEPTACLE 25 POSITION 1ROW; Pitch Spacing:0.3mm; No. of Contacts:25Contacts;
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 399-2013928-8 | A100213TR-ND | 1002950-2013928-8 | 73R7512 |
| Product Name | Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies | FFC, FPC (FlatFlexible) Connectors - 2013928-8 | Ffc/fpc Connector, Receptacle 25 Position 1Row; Pitch Spacing Te Connectivity |
| Gender | Female / Jack | |||
| Termination | Solder | Solder | Surface Mount | |
| Voltage Rating | 50 volts | 50 volts | 50 volts | |
| Current Rating | 0.2 amps | 0.2 amps | 0.2 amps |