TE Connectivity Connectors, Interconnects - Terminals - Ring Connectors 201451-000

Description
Win Source Part Number: 1035596-201451-000 Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Dura-Seal Color: Yellow Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 10-12 AWG Contact Material: Copper Alloy Material - Insulation: Polyamide (PA), Nylon Standard Package: 500 Terminal Type: Circular Width - Outer Edges: 0.710" (18.03mm) Length - Overall: 1.850" (46.99mm) Insulation: Insulated with Heat Shrink Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 19164-0056; 19069-0209; 19121-0056; 952K-BULK201451-000 .; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: B-106-1993,B-106-199 3-ND,201451000 Base Product Number: 201451-000
Request a Quote Datasheet
Description
Win Source Part Number: 1035596-201451-000 Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Dura-Seal Color: Yellow Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 10-12 AWG Contact Material: Copper Alloy Material - Insulation: Polyamide (PA), Nylon Standard Package: 500 Terminal Type: Circular Width - Outer Edges: 0.710" (18.03mm) Length - Overall: 1.850" (46.99mm) Insulation: Insulated with Heat Shrink Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 19164-0056; 19069-0209; 19121-0056; 952K-BULK201451-000 .; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: B-106-1993,B-106-199 3-ND,201451000 Base Product Number: 201451-000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1035596-201451-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1035596-201451-000
Connectors, Interconnects - Terminals - Ring Connectors 1035596-201451-000
Win Source Part Number: 1035596-201451-000 Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Dura-Seal Color: Yellow Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 10-12 AWG Contact Material: Copper Alloy Material - Insulation: Polyamide (PA), Nylon Standard Package: 500 Terminal Type: Circular Width - Outer Edges: 0.710" (18.03mm) Length - Overall: 1.850" (46.99mm) Insulation: Insulated with Heat Shrink Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 19164-0056; 19069-0209; 19121-0056; 952K-BULK201451-000 .; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: B-106-1993,B-106-199 3-ND,201451000 Base Product Number: 201451-000

Win Source Part Number: 1035596-201451-000
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Dura-Seal
Color: Yellow
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 10-12 AWG
Contact Material: Copper Alloy
Material - Insulation: Polyamide (PA), Nylon
Standard Package: 500
Terminal Type: Circular
Width - Outer Edges: 0.710" (18.03mm)
Length - Overall: 1.850" (46.99mm)
Insulation: Insulated with Heat Shrink
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 19164-0056; 19069-0209; 19121-0056; 952K-BULK201451-000 .;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: B-106-1993,B-106-1993-ND,201451000
Base Product Number: 201451-000

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
394-201451-000
Electronic Connector 394-201451-000
Ring Tongue Terminal 10-12AWG Copper Yellow Tin Package Product overview: 201451-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Ring Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 394-201451-000 can be used for catalog matching and distributor lookup.

Ring Tongue Terminal 10-12AWG Copper Yellow Tin Package Product overview: 201451-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Ring Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 394-201451-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - 201451-000-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
201451-000-ND
Ring Connectors 201451-000-ND
Ring Terminal Connector Circular 10-12 AWG Crimp

Ring Terminal Connector Circular 10-12 AWG Crimp

Buy Now Datasheet
B-106-1993 Raychem - Te Connectivity - 36AC1720 - Newark, An Avnet Company
Chicago, IL, United States
B-106-1993 Raychem - Te Connectivity
36AC1720
B-106-1993 Raychem - Te Connectivity 36AC1720
B-106-1993

B-106-1993

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1035596-201451-000 394-201451-000 201451-000-ND 36AC1720
Product Name Connectors, Interconnects - Terminals - Ring Connectors Electronic Connector Ring Connectors B-106-1993 Raychem - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plugs and Receptacles - 486-3-104-046-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers