The 4P R/a Hdr Val-U-Lok V2 W/p (part number 22R0146) is a single row header connector designed for wire-to-board applications. It is available in both right angle and vertical configurations, accommodating 3, 4, and 5 positions. This connector is compatible with existing receptacle housings and is intermateable with Molex Mini Fit Jr. connectors. Key specifications include a contact retention force of 4.88 lb (21.71 N) minimum per contact, a durability rating of 30 mating and unmating cycles, and an operating temperature range of -40°C to +105°C. The electrical ratings feature a maximum voltage of 600 VAC and a maximum current of 9 A in 2-position applications. The dielectric withstanding voltage is rated at a minimum of 1500 VAC, with insulation resistance of at least 1000 megohms. The housing material is nylon, compliant with UL 94V-2 and UL 94V-0 standards, while the contacts are made of brass with lead-free tin plating. This connector is suitable for various applications, including household appliances, HVAC systems, vending machines, gaming devices, and lighting solutions.
"Connector Header Through Hole, Right Angle 4 position 0.165"" (4.20mm)"
4P R/A HDR VAL-U-LOK V2 W/P
4P R/A HDR VAL-U-LOK V2 W/P
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A112985-ND | 76AC3896 |
| Product Name | Headers, Male Pins | 4P R/a Hdr Val-U-Lok V2 W/p Amp - Te Connectivity |
| Connector Type | Header Connector; Header |