TE Connectivity Rectangular Wire & Cable Connectors & Housings 201359-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Power Positions : 26 Number of Rows : 4 Number of Signal Positions : 26 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Pin Dimensions Connector Height : 41.4 MM  [1.63 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 14.22 MM  [.56 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 152 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Power Positions : 26 Number of Rows : 4 Number of Signal Positions : 26 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Pin Dimensions Connector Height : 41.4 MM  [1.63 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 14.22 MM  [.56 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 152 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 201359-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
201359-1
Rectangular Wire & Cable Connectors & Housings 201359-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Power Positions : 26 Number of Rows : 4 Number of Signal Positions : 26 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Pin Dimensions Connector Height : 41.4 MM  [1.63 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 14.22 MM  [.56 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 152 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 26
  • Number of Power Positions : 26
  • Number of Rows : 4
  • Number of Signal Positions : 26

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Retention Within Housing : With
  • Contact Type : Pin

Dimensions


  • Connector Height : 41.4 MM  [1.63 INCH ]
  • Connector Length : 23.24 MM  [.915 INCH ]
  • Connector Width : 14.22 MM  [.56 INCH ]
  • Row-to-Row Spacing : 3.3 MM  [.13 INCH ]
  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : Phenolic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 152

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Cable-to-Cable, Cable-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connectors - 201359-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
201359-1
Backplane Connectors 201359-1
MALE BLOCK 26 P. SER. M

MALE BLOCK 26 P. SER. M

Buy Now
Backplane Connector Housings - A30115-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A30115-ND
Backplane Connector Housings A30115-ND
26 Position Connector Black Panel Mount

26 Position Connector Black Panel Mount

Buy Now Datasheet
Rectangular Housing, Plug, 26 Position; No. Of Contacts Amp - Te Connectivity - 90B1916 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Housing, Plug, 26 Position; No. Of Contacts Amp - Te Connectivity
90B1916
Rectangular Housing, Plug, 26 Position; No. Of Contacts Amp - Te Connectivity 90B1916
RECTANGULAR HOUSING, PLUG, 26 POSITION; No. of Contacts:26Contacts; Product Range:M Series; Connector Mounting:Cable Mount; Contact Termination Type:-; Pitch Spacing:3.81mm; Gender:Plug; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes

RECTANGULAR HOUSING, PLUG, 26 POSITION; No. of Contacts:26Contacts; Product Range:M Series; Connector Mounting:Cable Mount; Contact Termination Type:-; Pitch Spacing:3.81mm; Gender:Plug; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Power Connector, Housing, M Series, Plug, 26, 3.3 Mm, Pin Rohs Compliant Amp - Te Connectivity - 46Y9245 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Housing, M Series, Plug, 26, 3.3 Mm, Pin Rohs Compliant Amp - Te Connectivity
46Y9245
Rectangular Power Connector, Housing, M Series, Plug, 26, 3.3 Mm, Pin Rohs Compliant Amp - Te Connectivity 46Y9245
Rectangular Power Connector, Housing, M Series, Plug, 26, 3.3 mm, Pin RoHS Compliant: Yes

Rectangular Power Connector, Housing, M Series, Plug, 26, 3.3 mm, Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 201359-1 201359-1 A30115-ND 90B1916 46Y9245
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connectors Backplane Connector Housings Rectangular Housing, Plug, 26 Position; No. Of Contacts Amp - Te Connectivity Rectangular Power Connector, Housing, M Series, Plug, 26, 3.3 Mm, Pin Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount Panel Mount Cable Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103653-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
7 suppliers
Rectangular Connector Accessories - 1734-1028-017-0005-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details