TE Connectivity Rectangular Connector Housings 2029091-6

Description
"6 Rectangular Connectors - Housings Receptacle Red 0.165"" (4.20mm)"
Request a Quote Datasheet
Description
"6 Rectangular Connectors - Housings Receptacle Red 0.165"" (4.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A107967-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A107967-ND
Rectangular Connector Housings A107967-ND
"6 Rectangular Connectors - Housings Receptacle Red 0.165"" (4.20mm)"

"6 Rectangular Connectors - Housings Receptacle Red 0.165"" (4.20mm)"

Buy Now Datasheet
Plug And Socket Connector Housing; Product Range Te Connectivity - 51R0932 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Te Connectivity
51R0932
Plug And Socket Connector Housing; Product Range Te Connectivity 51R0932
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Colour:Red; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Colour:Red; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A107967-ND 51R0932
Product Name Rectangular Connector Housings Plug And Socket Connector Housing; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers