TE Connectivity Rectangular Connector Housings 2029027-8

Description
"8 Rectangular Connectors - Housings Plug Black 0.165"" (4.20mm)"
Request a Quote Datasheet
Description
"8 Rectangular Connectors - Housings Plug Black 0.165"" (4.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A108022-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A108022-ND
Rectangular Connector Housings A108022-ND
"8 Rectangular Connectors - Housings Plug Black 0.165"" (4.20mm)"

"8 Rectangular Connectors - Housings Plug Black 0.165"" (4.20mm)"

Buy Now Datasheet
Plug And Socket Connector Housing; Product Range Te Connectivity - 51R0920 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Te Connectivity
51R0920
Plug And Socket Connector Housing; Product Range Te Connectivity 51R0920
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Colour:Black; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:8Positions; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Colour:Black; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A108022-ND 51R0920
Product Name Rectangular Connector Housings Plug And Socket Connector Housing; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details