TE Connectivity Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
60
70
80
90
100
106
107
108
109
110
111
112
113
114
115
116
117
118
120
130
140
150
160
170
200
250
300
350
400
450
500
1000
1023
| Product Name | Notes |
|---|---|
| Body Features Header Mating Direction : Horizontal Configuration Features Number of Positions : 1 Number of Rows : 1 Pre-Designed Cables Available : No Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 4... | |
| Body Features Header Mating Direction : Horizontal Configuration Features Number of Positions : 2 Number of Rows : 1 Pre-Designed Cables Available : Yes Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 5... | |
| Body Features Header Mating Direction : Horizontal Primary Product Color : Black Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Fabrication : Stamped & Formed Contact... | |
| Body Features Header Mating Direction : Horizontal Primary Product Color : White Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Fabrication : Stamped & Formed Contact... | |
| Body Features Header Mating Direction : Horizontal Primary Product Color : White Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Fabrication : Stamped & Formed Contact... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Left Number of Columns : 10 Number of Ground Positions : 40 Number of Pairs : 40 Number of Positions : 120 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Left Number of Columns : 10 Number of Ground Positions : 50 Number of Pairs : 50 Number of Positions : 150 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Left Number of Columns : 10 Number of Ground Positions : 50 Number of Pairs : 5 Number of Positions : 150 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Left Number of Columns : 10 Number of Ground Positions : 60 Number of Pairs : 60 Number of Positions : 180 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Left Number of Columns : 16 Number of Ground Positions : 48 Number of Pairs : 48 Number of Positions : 144 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Left Number of Columns : 16 Number of Ground Positions : 64 Number of Pairs : 64 Number of Positions : 192 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Left Number of Columns : 16 Number of Ground Positions : 80 Number of Pairs : 80 Number of Positions : 240 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Left Number of Columns : 16 Number of Ground Positions : 96 Number of Pairs : 96 Number of Positions : 288 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Right Number of Columns : 10 Number of Ground Positions : 30 Number of Pairs : 30 Number of Positions : 90 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Right Number of Columns : 10 Number of Ground Positions : 40 Number of Pairs : 40 Number of Positions : 120 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Right Number of Columns : 10 Number of Ground Positions : 50 Number of Pairs : 50 Number of Positions : 150 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Right Number of Columns : 10 Number of Ground Positions : 60 Number of Pairs : 60 Number of Positions : 180 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Right Number of Columns : 16 Number of Ground Positions : 48 Number of Pairs : 48 Number of Positions : 144 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Right Number of Columns : 16 Number of Ground Positions : 64 Number of Pairs : 64 Number of Positions : 192 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Right Number of Columns : 16 Number of Ground Positions : 80 Number of Pairs : 80 Number of Positions : 240 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Right Number of Columns : 16 Number of Ground Positions : 96 Number of Pairs : 96 Number of Positions : 288 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 30 Number of Pairs : 30 Number of Positions : 90 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 40 Number of Pairs : 40 Number of Positions : 120 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 50 Number of Pairs : 50 Number of Positions : 150 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 60 Number of Pairs : 60 Number of Positions : 180 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Unguided Number of Columns : 16 Number of Ground Positions : 48 Number of Pairs : 48 Number of Positions : 144 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Unguided Number of Columns : 16 Number of Ground Positions : 64 Number of Pairs : 64 Number of Positions : 192 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Unguided Number of Columns : 16 Number of Ground Positions : 80 Number of Pairs : 80 Number of Positions : 240 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Unguided Number of Columns : 16 Number of Ground Positions : 96 Number of Pairs : 96 Number of Positions : 288 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 104 Number of Power Positions : 104 Number of Rows : 8 Number of Signal Positions : 104 Contact Features Contact Current... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Power Positions : 14 Number of Rows : 3 Number of Signal Positions : 14 Contact Features Contact Current... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 30 Dimensions Row-to-Row Spacing : 9.7 MM [.382 INCH ] Housing... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 2 Number of Signal Positions : 24 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin Contact Mating Area Plating... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Multiple... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Layout : Inline Contact Retention Within Housing :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Power Positions : 34 Number of Rows : 4 Number of Signal Positions : 34 Contact Features Contact Current... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Layout : Inline Contact Retention Within Housing :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Multiple... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Layout : Inline Contact Retention Within Housing :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Number of Power Positions : 5 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Layout : Inline Contact Retention Within Housing :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 75 Number of Power Positions : 75 Number of Rows : 6 Number of Signal Positions : 75 Contact Features Contact Current... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Contact... | |
| Body Features Primary Product Color : Blue Configuration Features Number of Positions : 14 Number of Power Positions : 14 Number of Rows : 3 Number of Signal Positions : 14 Contact Features Contact Current... | |
| Body Features Primary Product Color : Blue Configuration Features Number of Positions : 34 Number of Power Positions : 34 Number of Rows : 4 Number of Signal Positions : 34 Contact Features Contact Current... | |
| Body Features Primary Product Color : Blue Configuration Features Number of Positions : 75 Number of Power Positions : 75 Number of Rows : 6 Number of Signal Positions : 75 Contact Features Contact Current... | |
| Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Product Diameter : 3.17 MM [.125 INCH ] Product Length : 25.4 MM [1 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 11.1 MM [.01 -... | |
| Body Features Primary Product Material : Stainless Steel, Zinc Alloy Dimensions Product Height : 7.92 MM [.312 INCH ] Product Length : 42.5 MM [1.673 INCH ] Product Width : 7.92 MM [.312 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Pin and... | |
| Body Features Primary Product Material : Stainless Steel, Zinc Alloy Dimensions Product Height : 7.92 MM [.312 INCH ] Product Length : 43 MM [1.693 INCH ] Product Width : 7.92 MM [.312 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Pin and... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 5.72 MM [.225 INCH ] Product Length : 20.6 MM [.812 INCH ] Product Width : 5.72 MM [.225 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Product Plating... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 5.72 MM [.225 INCH ] Product Length : 21.2 MM [.834 INCH ] Product Width : 5.72 MM [.225 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size :... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 7.35 MM [.289 INCH ] Product Length : 20.1 MM [.791 INCH ] Product Width : 6.48 MM [.255 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size :... | |
| Body Features Primary Product Material : Stainless Steel Packaging Features Packaging Method : Carton Packaging Quantity : 10000 Product Type Features Connector Hardware Accessory Type : Retention Spring Hardware Accessory Function : Latching, Locking & | |
| Body Features Primary Product Material : Stainless Steel Primary Product Plating Material : Zinc Dimensions Product Height : 5.6 MM [.22 INCH ] Product Length : 21.5 MM [.847 INCH ] Product Width : 5.6 MM [.22 INCH ] Mechanical Attachment Hardware Type Included :... | |
| Body Features Primary Product Material : Stainless Steel Primary Product Plating Material : Zinc Dimensions Product Height : 5.6 MM [.22 INCH ] Product Length : 24.43 MM [.962 INCH ] Product Width : 5.6 MM [.22 INCH ] Mechanical Attachment Hardware Type Included :... | |
| Body Features Primary Product Material : Zinc Alloy, Stainless Steel Dimensions Product Height : 7.92 MM [.311 INCH ] Product Length : 27.8 MM [1.09 INCH ] Product Width : 7.92 MM [.311 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Pin and... | |
| Body Features Primary Product Material : Zinc Alloy, Stainless Steel Dimensions Product Height : 7.92 MM [.311 INCH ] Product Length : 43.2 MM [1.7 INCH ] Product Width : 7.92 MM [.311 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Pin and... | |
| Body Features Primary Product Material : Zinc Alloy Dimensions Product Width : 21 MM [.826 INCH ] Mechanical Attachment Product Plating Finish : Trivalent Chromate Product Type Features Connector Hardware Accessory Type : Coupling Ring Hardware Accessory... | |
| Body Features Seal Material : Silicone Rubber Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connector Contact Density : Standard Wiring Pattern :... | |
| Configuration Features Connector Contact Density : Standard Port Configuration : Single Port Housing Features Housing Material : Die Cast Metal Industry Standards IP Rating : IP67 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio... | |
| Configuration Features Guide Location : Right Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .75 Contact... | |
| Configuration Features Guide Location : Unguided Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .75 Contact... | |
| Configuration Features Number of Positions : 10 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM | |
| Configuration Features Number of Positions : 2 Number of Rows : 1 Pre-Designed Cables Available : Yes Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin... | |
| Configuration Features Number of Positions : 3 Number of Rows : 2 Pre-Designed Cables Available : Yes Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin... | |
| PLUG ASSEMBLY LARGE DIA. CABLE |
| << Prev | Next >> |