TE Connectivity Plug And Socket Connector Housing; Product Range Te Connectivity 2029097-8

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Colour:Blue; Connector Mounting:Cable Mount RoHS Compliant: Yes
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Colour:Blue; Connector Mounting:Cable Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Te Connectivity - 51R0945 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Te Connectivity
51R0945
Plug And Socket Connector Housing; Product Range Te Connectivity 51R0945
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Colour:Blue; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Colour:Blue; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51R0945
Product Name Plug And Socket Connector Housing; Product Range Te Connectivity
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Quadsplitter & In-Line Quadsplitter -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details