TE Connectivity Rectangular Wire & Cable Connectors & Housings 202478-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 29 Number of Positions by Circuit Application : 14+12+2+1 Number of Power Positions : 12 Number of Signal Positions : 16 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Retention Within Housing : With Contact Type : Socket Multiple Contact Types : With Dimensions Connector Height : 65.91 MM  [2.595 INCH ] Connector Length : 41.28 MM  [1.625 INCH ] Connector Width : 28.19 MM  [1.11 INCH ] Row-to-Row Spacing : 0 MM  [0 INCH ] Wire Size (MMSQ) : .05 - 5 Wire Size (AWG) : 30 - 10 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 0 MM  [0 INCH ] Housing Material : Phenolic GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Center Fastener Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 29 Number of Positions by Circuit Application : 14+12+2+1 Number of Power Positions : 12 Number of Signal Positions : 16 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Retention Within Housing : With Contact Type : Socket Multiple Contact Types : With Dimensions Connector Height : 65.91 MM  [2.595 INCH ] Connector Length : 41.28 MM  [1.625 INCH ] Connector Width : 28.19 MM  [1.11 INCH ] Row-to-Row Spacing : 0 MM  [0 INCH ] Wire Size (MMSQ) : .05 - 5 Wire Size (AWG) : 30 - 10 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 0 MM  [0 INCH ] Housing Material : Phenolic GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Center Fastener Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 202478-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
202478-2
Rectangular Wire & Cable Connectors & Housings 202478-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 29 Number of Positions by Circuit Application : 14+12+2+1 Number of Power Positions : 12 Number of Signal Positions : 16 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Retention Within Housing : With Contact Type : Socket Multiple Contact Types : With Dimensions Connector Height : 65.91 MM  [2.595 INCH ] Connector Length : 41.28 MM  [1.625 INCH ] Connector Width : 28.19 MM  [1.11 INCH ] Row-to-Row Spacing : 0 MM  [0 INCH ] Wire Size (MMSQ) : .05 - 5 Wire Size (AWG) : 30 - 10 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 0 MM  [0 INCH ] Housing Material : Phenolic GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Center Fastener Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 29
  • Number of Positions by Circuit Application : 14+12+2+1
  • Number of Power Positions : 12
  • Number of Signal Positions : 16

Contact Features


  • Contact Current Rating (Max) (AMP) : 35
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Multiple Contact Types : With

Dimensions


  • Connector Height : 65.91 MM  [2.595 INCH ]
  • Connector Length : 41.28 MM  [1.625 INCH ]
  • Connector Width : 28.19 MM  [1.11 INCH ]
  • Row-to-Row Spacing : 0 MM  [0 INCH ]
  • Wire Size (MMSQ) : .05 - 5
  • Wire Size (AWG) : 30 - 10

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 0 MM  [0 INCH ]
  • Housing Material : Phenolic GF

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Center Fastener
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Mount
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Cable-to-Cable, Cable-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connectors - 202478-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
202478-2
Backplane Connectors 202478-2
29 RCPT BLOCK W/ CF

29 RCPT BLOCK W/ CF

Buy Now
Backplane Connector Housings - A112971-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A112971-ND
Backplane Connector Housings A112971-ND
29 Position Connector Black Panel Mount

29 Position Connector Black Panel Mount

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
361-202478-2
Electronic Connector 361-202478-2
Conn Rectangular RCP 29 POS ST Panel Mount 29 Terminal 1 Port Bag Product overview: 202478-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-202478-2 can be used for catalog matching and distributor lookup.

Conn Rectangular RCP 29 POS ST Panel Mount 29 Terminal 1 Port Bag Product overview: 202478-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-202478-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
29 Rcpt Block W/ Cf Rohs Compliant Amp - Te Connectivity - 12H4783 - Newark, An Avnet Company
Chicago, IL, United States
29 Rcpt Block W/ Cf Rohs Compliant Amp - Te Connectivity
12H4783
29 Rcpt Block W/ Cf Rohs Compliant Amp - Te Connectivity 12H4783
29 RCPT BLOCK W/ CF ROHS COMPLIANT: YES

29 RCPT BLOCK W/ CF ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 202478-2 202478-2 A112971-ND 361-202478-2 12H4783
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connectors Backplane Connector Housings Electronic Connector 29 Rcpt Block W/ Cf Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A25959CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details
3 suppliers
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Through Hole, Right Angle
View Details
Rectangular Connector Accessories - 1734-1011-248-1205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details