TE Connectivity Contacts 202236-4

Description
III+ PIN,SOLTAB,TIN-LEAD, SMPAC
Request a Quote Datasheet
Description
III+ PIN,SOLTAB,TIN-LEAD, SMPAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 202236-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
202236-4
Contacts 202236-4
III+ PIN,SOLTAB,TIN-LEAD, SMPAC

III+ PIN,SOLTAB,TIN-LEAD,SMPAC

Buy Now
Multi Purpose - A112969-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A112969-ND
Multi Purpose A112969-ND
Pin Contact Tin-Lead Solder Eyelet Stamped

Pin Contact Tin-Lead Solder Eyelet Stamped

Buy Now Datasheet
Contact, Pin, Solder; Product Range Te Connectivity - 96F7929 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Solder; Product Range Te Connectivity
96F7929
Contact, Pin, Solder; Product Range Te Connectivity 96F7929
CONTACT, PIN, SOLDER; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:M Series, CPC Connectors; Wire Size AWG Min:28AWG RoHS Compliant: No

CONTACT, PIN, SOLDER; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:M Series, CPC Connectors; Wire Size AWG Min:28AWG RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 202236-4 A112969-ND 96F7929
Product Name Contacts Multi Purpose Contact, Pin, Solder; Product Range Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
IEC Connectors - 2858040 - RS Components, Ltd.
Specs
Gender Female / Jack
Geometry Straight
Termination Solder
View Details