TE Connectivity Contacts 201578-1

Description
CONTACT PIN ASSY.
Request a Quote Datasheet
Description
CONTACT PIN ASSY.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 201578-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
201578-1
Contacts 201578-1
CONTACT PIN ASSY.

CONTACT PIN ASSY.

Buy Now
Swedesboro, NJ, United States
Contacts
201578-1
Contacts 201578-1
TYPE II CONTACTS

TYPE II CONTACTS

Buy Now
Multi Purpose - A25114-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25114-ND
Multi Purpose A25114-ND
Pin Contact Gold Crimp 20-24 AWG Machined

Pin Contact Gold Crimp 20-24 AWG Machined

Buy Now Datasheet
Connectors Power - 201578-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
201578-1
Connectors Power 201578-1
CONTACT PIN ASSY.

CONTACT PIN ASSY.

Buy Now
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 50F561 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
50F561
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 50F561
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Type II Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Type II Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 201578-1 A25114-ND 201578-1 50F561
Product Name Contacts Multi Purpose Connectors Power Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 20 to 24 AWG ? to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Chameleon - 026-6A07-PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details