TE Connectivity Rectangular Wire & Cable Connectors & Housings 202516-3

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 42 Number of Positions by Circuit Application : 36+6 Number of Power Positions : 6 Number of Rows : 5 Number of Signal Positions : 36 Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Retention Within Housing : With Contact Type : Socket Multiple Contact Types : With Dimensions Connector Height : 65.86 MM  [2.593 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 19.05 MM  [.75 INCH ] Row-to-Row Spacing : 3.43 MM  [.135 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4.11 MM  [.162 INCH ] Housing Material : Diallyl Phthalate Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 42 Number of Positions by Circuit Application : 36+6 Number of Power Positions : 6 Number of Rows : 5 Number of Signal Positions : 36 Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Retention Within Housing : With Contact Type : Socket Multiple Contact Types : With Dimensions Connector Height : 65.86 MM  [2.593 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 19.05 MM  [.75 INCH ] Row-to-Row Spacing : 3.43 MM  [.135 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4.11 MM  [.162 INCH ] Housing Material : Diallyl Phthalate Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 202516-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
202516-3
Rectangular Wire & Cable Connectors & Housings 202516-3
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 42 Number of Positions by Circuit Application : 36+6 Number of Power Positions : 6 Number of Rows : 5 Number of Signal Positions : 36 Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Retention Within Housing : With Contact Type : Socket Multiple Contact Types : With Dimensions Connector Height : 65.86 MM  [2.593 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 19.05 MM  [.75 INCH ] Row-to-Row Spacing : 3.43 MM  [.135 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4.11 MM  [.162 INCH ] Housing Material : Diallyl Phthalate Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 42
  • Number of Positions by Circuit Application : 36+6
  • Number of Power Positions : 6
  • Number of Rows : 5
  • Number of Signal Positions : 36

Contact Features


  • Contact Current Rating (Max) (AMP) : 23
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Multiple Contact Types : With

Dimensions


  • Connector Height : 65.86 MM  [2.593 INCH ]
  • Connector Length : 23.24 MM  [.915 INCH ]
  • Connector Width : 19.05 MM  [.75 INCH ]
  • Row-to-Row Spacing : 3.43 MM  [.135 INCH ]
  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 4.11 MM  [.162 INCH ]
  • Housing Material : Diallyl Phthalate

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 70

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Cable-to-Panel, Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
361-202516-3
Electronic Connector 361-202516-3
42 Pos. Female Power Connector, Blue, UL94 V-0, Crimp, 2.54mm Pitch Product overview: 202516-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-202516-3 can be used for catalog matching and distributor lookup.

42 Pos. Female Power Connector, Blue, UL94 V-0, Crimp, 2.54mm Pitch Product overview: 202516-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-202516-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connector Housings - A112975-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A112975-ND
Backplane Connector Housings A112975-ND
42 (36 + 6 Power) Position Housing for Female Sockets Connector Blue Panel Mount

42 (36 + 6 Power) Position Housing for Female Sockets Connector Blue Panel Mount

Buy Now Datasheet
Backplane Connectors - 202516-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
202516-3
Backplane Connectors 202516-3
42 POS. FEMALE RECP. BLOCK

42 POS. FEMALE RECP. BLOCK

Buy Now
Plug/Receptacle - 48877076 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
48877076
Plug/Receptacle 48877076
42 POS. FEMALE RECP. BLOCK ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

42 POS. FEMALE RECP. BLOCK ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
42 Pos. Female Recp. Block Rohs Compliant Amp - Te Connectivity - 98F6972 - Newark, An Avnet Company
Chicago, IL, United States
42 Pos. Female Recp. Block Rohs Compliant Amp - Te Connectivity
98F6972
42 Pos. Female Recp. Block Rohs Compliant Amp - Te Connectivity 98F6972
42 POS. FEMALE RECP. BLOCK ROHS COMPLIANT: YES

42 POS. FEMALE RECP. BLOCK ROHS COMPLIANT: YES

Supplier's Site
42 Pos. Female Recp. Block Rohs Compliant Amp - Te Connectivity - 12H4791 - Newark, An Avnet Company
Chicago, IL, United States
42 Pos. Female Recp. Block Rohs Compliant Amp - Te Connectivity
12H4791
42 Pos. Female Recp. Block Rohs Compliant Amp - Te Connectivity 12H4791
42 POS. FEMALE RECP. BLOCK ROHS COMPLIANT: YES

42 POS. FEMALE RECP. BLOCK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 202516-3 361-202516-3 A112975-ND 202516-3 48877076 98F6972
Product Name Rectangular Wire & Cable Connectors & Housings Electronic Connector Backplane Connector Housings Backplane Connectors Plug/Receptacle 42 Pos. Female Recp. Block Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 102694-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Headers, Receptacles, Female Sockets - A3220-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details