TE Connectivity LVDS Connectors (LCEDI) 2023314-3

Description
Body Features Primary Product Color : Black Shell Base Material : Copper Alloy Configuration Features Compatible With Wire & Cable Type : Micro Coax, Discrete Wire Number of Positions : 40 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Dimensions Mated Height : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Compatible With Approved Standards Products : VESA UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board LVDS Connector Product Type : Connector Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Shell Base Material : Copper Alloy Configuration Features Compatible With Wire & Cable Type : Micro Coax, Discrete Wire Number of Positions : 40 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Dimensions Mated Height : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Compatible With Approved Standards Products : VESA UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board LVDS Connector Product Type : Connector Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDS Connectors (LCEDI) - 2023314-3 - TE Connectivity
Berwyn, PA, United States
LVDS Connectors (LCEDI)
2023314-3
LVDS Connectors (LCEDI) 2023314-3
Body Features Primary Product Color : Black Shell Base Material : Copper Alloy Configuration Features Compatible With Wire & Cable Type : Micro Coax, Discrete Wire Number of Positions : 40 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Dimensions Mated Height : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Compatible With Approved Standards Products : VESA UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board LVDS Connector Product Type : Connector Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Body Features


  • Primary Product Color : Black
  • Shell Base Material : Copper Alloy

Configuration Features


  • Compatible With Wire & Cable Type : Micro Coax, Discrete Wire
  • Number of Positions : 40
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)

Dimensions


  • Mated Height : 4.3 MM  [.169 INCH ]

Housing Features


  • Centerline (Pitch) : .5 MM  [.02 INCH ]
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • Compatible With Approved Standards Products : VESA
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Board
  • LVDS Connector Product Type : Connector

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now Datasheet
Lighting Connectors - 2023314-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
2023314-3
Lighting Connectors 2023314-3
(LCEDI) SR interface plug conn 40pos

(LCEDI) SR interface plug conn 40pos

Buy Now
Pluggable Connectors - 2023314-3 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2023314-3
Pluggable Connectors 2023314-3
CONN LCEDI PLUG 40POS SLD STR

CONN LCEDI PLUG 40POS SLD STR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2023314-3 2023314-3 2023314-3
Product Name LVDS Connectors (LCEDI) Lighting Connectors Pluggable Connectors
Connector Type Wire to Board Connector
Termination Solder
Mounting Cable Mount (Free-Hanging)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 28AC6875 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details
Ribbon Cable Connectors - 104313-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers