TE Connectivity Connector Hardware, Mounts, Locks & Retainers 201388-1

Description
Body Features Primary Product Material : Zinc Alloy Dimensions Product Length : 29.9 MM  [1.17 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Tip Male, Spirol Pin and Washer Product Plating Finish : Chromate Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Jackscrew Kit Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Dimensions Product Length : 29.9 MM  [1.17 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Tip Male, Spirol Pin and Washer Product Plating Finish : Chromate Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Jackscrew Kit Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 201388-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
201388-1
Connector Hardware, Mounts, Locks & Retainers 201388-1
Body Features Primary Product Material : Zinc Alloy Dimensions Product Length : 29.9 MM  [1.17 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Tip Male, Spirol Pin and Washer Product Plating Finish : Chromate Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Jackscrew Kit Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy

Dimensions


  • Product Length : 29.9 MM  [1.17 INCH ]

Mechanical Attachment


  • Hardware Type Included : Jackscrew Tip Male, Spirol Pin and Washer
  • Product Plating Finish : Chromate
  • Thread Size : 6 - 32UNC - 2A

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Jackscrew Kit
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connector Accessories - A30192-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A30192-ND
Backplane Connector Accessories A30192-ND
Connector Jackscrew For M Series 6-32 Double Thread

Connector Jackscrew For M Series 6-32 Double Thread

Buy Now Datasheet
Backplane Connector Accessories - 17-201388-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
17-201388-1-ND
Backplane Connector Accessories 17-201388-1-ND
CONN JACKSCREW SHORT-SHORT MALE

CONN JACKSCREW SHORT-SHORT MALE

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 201388-1 A30192-ND 201388-1
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 029566-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details