TE Connectivity Contacts 201613-1

Description
CONTACT SOCKET ASSY.
Request a Quote Datasheet
Description
CONTACT SOCKET ASSY.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 201613-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
201613-1
Contacts 201613-1
CONTACT SOCKET ASSY.

CONTACT SOCKET ASSY.

Buy Now
Swedesboro, NJ, United States
Contacts
201613-1
Contacts 201613-1
Contacts

Contacts

Buy Now
Multi Purpose - A25112-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25112-ND
Multi Purpose A25112-ND
Socket Contact Gold Crimp 24-28 AWG Machined

Socket Contact Gold Crimp 24-28 AWG Machined

Buy Now Datasheet
Contact, Socket, 28-24Awg, Crimp; Product Range Amp - Te Connectivity - 03C3743 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-24Awg, Crimp; Product Range Amp - Te Connectivity
03C3743
Contact, Socket, 28-24Awg, Crimp; Product Range Amp - Te Connectivity 03C3743
CONTACT, SOCKET, 28-24AWG, CRIMP; Product Range:Type II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 28-24AWG, CRIMP; Product Range:Type II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 201613-1 A25112-ND 03C3743
Product Name Contacts Multi Purpose Contact, Socket, 28-24Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 24 to 28 AWG ? to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products