TE Connectivity Connector Hardware, Mounts, Locks & Retainers 202173-8

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 6.35 MM  [.25 INCH ] Product Length : 27.8 MM  [1.09 INCH ] Product Width : 6.35 MM  [.25 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Product Plating Finish : Passivated Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Pin Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 6.35 MM  [.25 INCH ] Product Length : 27.8 MM  [1.09 INCH ] Product Width : 6.35 MM  [.25 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Product Plating Finish : Passivated Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Pin Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 202173-8 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
202173-8
Connector Hardware, Mounts, Locks & Retainers 202173-8
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 6.35 MM  [.25 INCH ] Product Length : 27.8 MM  [1.09 INCH ] Product Width : 6.35 MM  [.25 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Product Plating Finish : Passivated Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Pin Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Height : 6.35 MM  [.25 INCH ]
  • Product Length : 27.8 MM  [1.09 INCH ]
  • Product Width : 6.35 MM  [.25 INCH ]

Mechanical Attachment


  • Hardware Type Included : Nuts and Lockwashers
  • Product Plating Finish : Passivated
  • Thread Size : 6 - 32UNC - 2A

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin Kit
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connectors - 202173-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
202173-8
Backplane Connectors 202173-8
GUIDE PIN ASSY

GUIDE PIN ASSY

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
202173-8
Backplane Connectors 202173-8
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connector Accessories - A33450-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A33450-ND
Backplane Connector Accessories A33450-ND
Connector Guide Pin For M Series 6-32 Thread

Connector Guide Pin For M Series 6-32 Thread

Buy Now Datasheet
Guide Pin Assy Rohs Compliant Amp - Te Connectivity - 19X8027 - Newark, An Avnet Company
Chicago, IL, United States
Guide Pin Assy Rohs Compliant Amp - Te Connectivity
19X8027
Guide Pin Assy Rohs Compliant Amp - Te Connectivity 19X8027
GUIDE PIN ASSY ROHS COMPLIANT: YES

GUIDE PIN ASSY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 202173-8 202173-8 A33450-ND 19X8027
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connectors Backplane Connector Accessories Guide Pin Assy Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers
Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details