TE Connectivity Connector Hardware, Mounts, Locks & Retainers 201501-1

Description
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Spirol Pin Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Spirol Pin Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 201501-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
201501-1
Connector Hardware, Mounts, Locks & Retainers 201501-1
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Spirol Pin Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Mechanical Attachment


  • Product Plating Finish : Passivated

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Spirol Pin
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connector Accessories - 1111-201501-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
1111-201501-1-ND
Backplane Connector Accessories 1111-201501-1-ND
Connector Spirol Pin For M Series

Connector Spirol Pin For M Series

Buy Now Datasheet
Backplane Connectors - 201501-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
201501-1
Backplane Connectors 201501-1
SPIROL PIN

SPIROL PIN

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
201501-1
Backplane Connectors 201501-1
Backplane Connectors

Backplane Connectors

Buy Now
Spirol Pin Amp - Te Connectivity - 23R8206 - Newark, An Avnet Company
Chicago, IL, United States
Spirol Pin Amp - Te Connectivity
23R8206
Spirol Pin Amp - Te Connectivity 23R8206
SPIROL PIN

SPIROL PIN

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 201501-1 1111-201501-1-ND 201501-1 23R8206
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Backplane Connectors Spirol Pin Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 013133-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details