TE Connectivity Memory Connectors 2013310-1

Description
SEMI-HARD TRAY DDR3 204P 9.2H
Request a Quote Datasheet
Description
SEMI-HARD TRAY DDR3 204P 9.2H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - 2013310-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Memory Connectors
2013310-1
Memory Connectors 2013310-1
SEMI-HARD TRAY DDR3 204P 9.2H

SEMI-HARD TRAY DDR3 204P 9.2H

Buy Now
Swedesboro, NJ, United States
Memory Connectors
2013310-1
Memory Connectors 2013310-1
Memory Connectors

Memory Connectors

Buy Now
Memory Connectors - Inline Module Sockets - 2013310-1 - 1122847-2013310-1 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Inline Module Sockets - 2013310-1
1122847-2013310-1
Memory Connectors - Inline Module Sockets - 2013310-1 1122847-2013310-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1122847-2013310-1 Packaging: Tray Number of Positions: 204 Mounting Style: SMT, 25° Angle Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: Flash Connector Style: SODIMM Mounting Feature: Normal, Standard - Top Memory Type: DDR3 SDRAM Family Name: 2013310 Categories: Connectors, Interconnects Manufacturer Homepage: www.macom.com Alternative Parts (Cross-Reference): ADDR0004- P001A; ADDR0004-P004A; Introduction Date: April 25, 2011 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1122847-2013310-1
Packaging: Tray
Number of Positions: 204
Mounting Style: SMT, 25° Angle
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: Flash
Connector Style: SODIMM
Mounting Feature: Normal, Standard - Top
Memory Type: DDR3 SDRAM
Family Name: 2013310
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Alternative Parts (Cross-Reference): ADDR0004- P001A; ADDR0004-P004A;
Introduction Date: April 25, 2011
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Inline Module Sockets - 2013310-1 - ODG (Origin Data Global)
Shenzhen, China
Inline Module Sockets
2013310-1
Inline Module Sockets 2013310-1
CONN SKT SODIMM 204POS SMD

CONN SKT SODIMM 204POS SMD

Supplier's Site Datasheet
Memory Socket, Sodimm, 204Pos, Cam-In; Memory / Card Type Te Connectivity - 18AH0129 - Newark, An Avnet Company
Chicago, IL, United States
Memory Socket, Sodimm, 204Pos, Cam-In; Memory / Card Type Te Connectivity
18AH0129
Memory Socket, Sodimm, 204Pos, Cam-In; Memory / Card Type Te Connectivity 18AH0129
MEMORY SOCKET, SODIMM, 204POS, CAM-IN; Memory / Card Type:DDR3 SODIMM Socket; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:204Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

MEMORY SOCKET, SODIMM, 204POS, CAM-IN; Memory / Card Type:DDR3 SODIMM Socket; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:204Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2013310-1 1122847-2013310-1 2013310-1 18AH0129
Product Name Memory Connectors Memory Connectors - Inline Module Sockets - 2013310-1 Inline Module Sockets Memory Socket, Sodimm, 204Pos, Cam-In; Memory / Card Type Te Connectivity
Mounting SMT, 25° Angle Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products