"Connector Header Surface Mount, Right Angle 2 position 0.118"" (3.00mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.118"" (3.00mm)"
2 Pos Wire-to-Board Header, 5A, 250V, RA SMD, Tin Plated Product overview: 2029104-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2029104-2 can be used for catalog matching and distributor lookup.
CONN HEADER 2PS R/A SMD MICROMNL
2P MICRO MNL HDR ASY SR SIDE N ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A99184TR-ND | 316-2029104-2 | 792-2029104-2 | 76AC3894 |
| Product Name | Headers, Male Pins | SMD 5A 250V Electronic Connector | CONN HEADER 2PS R/A SMD MICROMNL | 2P Micro Mnl Hdr Asy Sr Side N Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Micro Connector and Nano Connector | Micro Connector and Nano Connector | |
| Mounting | Surface Mount, Right Angle | Surface Mount | ||
| Voltage Rating | 250 volts | 250 volts | 250 volts | |
| Number of Contacts | 2 # |